EN
  • EN
  • DE

UPD78F1145A

Part No UPD78F1145A
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Description PG-FP5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1277991-UPD78F1145A
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F1145A CAD Model

Description

The UPD78F1145A is an 8-bit microcontroller from the Renesas 78K0/Lx3 series, designed for a diverse array of embedded control systems. It offers a balanced architecture incorporating processing capabilities, memory resources, and a rich set of peripheral functions, making it a versatile choice for various applications.

Applications

  • Home Appliances: Suitable for use in washing machines, refrigerators, and other smart home appliances for controlling motor functions, display interfaces, and sensor monitoring.
  • Security Systems: Utilized in security panels, motion detectors, and alarm systems for data processing, communication, and peripheral control.
  • Metering Devices: Employed in electricity, water, and gas meters for data acquisition, processing, and communication.
  • HVAC Systems: Found in heating, ventilation, and air conditioning systems to control temperature, airflow, and energy efficiency.

Features

  • Core Processor: Employs the 78K0 CPU core, ensuring efficient 8-bit processing.
  • Memory Configuration: On-chip flash memory serves for program storage, while RAM is dedicated to data storage. Exact memory sizes vary depending on the configuration.
  • Timer Modules: Multiple integrated timers/counters designed for precise timing control, pulse generation, and event counting.
  • Communication Interfaces: Includes serial communication interfaces like UART, CSI, and I2C for seamless connectivity with other devices.
  • Analog-to-Digital Conversion: Features an integrated analog-to-digital converter (ADC) for converting analog signals from sensors into digital data.
  • General-Purpose I/O: A range of general-purpose input/output ports enables connection to external components.
  • Interrupt Handling: A flexible interrupt controller efficiently manages and responds to various interrupt sources.
  • Power Management: Optimized low-power modes minimize energy consumption in battery-powered or energy-efficient applications.

Benefits

  • Application Versatility: Well-suited for a diverse range of applications due to integrated peripherals and flexible architectural design.
  • Cost-Effective: Provides an economical solution for embedded control by incorporating integrated features and efficient processing capabilities.
  • Low Power Consumption: Low-power modes enable use in battery-powered applications and reduce overall energy consumption.
  • Simplified Development: Supported by a comprehensive development suite, including compilers, debuggers, and emulators, simplifying programming and debugging processes.

Additional Details

The UPD78F1145A typically operates at clock frequencies reaching up to 20 MHz. It accommodates various operating voltages, normally ranging from 2.7V to 5.5V. The device is packaged in options like QFP and LQFP. Memory specifications and peripheral features can differ based on the specific part number and configuration.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0668 $61.0020
35+ $3.3368 $116.7880
54+ $3.2328 $174.5712
74+ $3.1289 $231.5386
96+ $3.0249 $290.3904
128+ $2.7119 $347.1232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess