EN
  • EN
  • DE

ADE7854ACPZ

Part No ADE7854ACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METERING 3PH 40LFCSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Input Impedance 400 kOhm
Measurement Error 0.2%
Voltage - I/O High 2V, 2.4V
Voltage - I/O Low 0.4V, 0.8V
Operating Supply Current 20mA
Supply Voltage - Operating 2.8 V to 3.7 V
Meter Type 3 Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-LFCSP-WQ (6x6)
Win Source Part Number 008738-ADE7854ACPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADE7854ACPZ CAD Model

Description

Product Overview: ADE7854ACPZ by Analog Devices Inc.

The ADE7854ACPZ is a high-precision, multifunction energy metering IC designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This advanced metering chip is specifically tailored for applications requiring accurate energy measurement, such as industrial and commercial metering, energy monitoring systems, and smart grid infrastructure.

Enclosed in a compact 40-lead LFCSP (Lead Frame Chip Scale Package), the ADE7854ACPZ incorporates several state-of-the-art features. It supports polyphase energy metering and is capable of accurately measuring active energy (kWh), reactive energy (kVARh), apparent energy (kVAh), and many other electrical parameters, including voltage and current RMS values, power factor, and frequency.

Key Features:

  • High Accuracy: The ADE7854ACPZ provides high accuracy in energy measurement, making it suitable for applications requiring precise monitoring and billing.
  • Multi-Function Capability: This IC is capable of measuring various parameters, which is essential for comprehensive energy management and analysis.
  • On-Chip DSP: It features an integrated Digital Signal Processor for advanced signal processing, ensuring reliable and stable measurements even under dynamic conditions.
  • Flexible Communication: The device offers a variety of communication interfaces, including SPI, I2C, and a dedicated high-speed serial interface for easy integration with microcontrollers or other digital systems.

The ADE7854ACPZ also boasts an integrated anti-tampering feature set, which is crucial for preventing energy theft and ensuring the integrity of the metering data. Its low power consumption makes it an excellent choice for metering applications where energy efficiency is a priority.

In summary, the ADE7854ACPZ from Analog Devices Inc. is a sophisticated and robust energy metering IC that meets the needs of modern energy measurement applications. Its high precision, multi-functionality, and advanced features make it a top choice for developers and engineers looking to create reliable and efficient energy metering solutions.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
PWR MGMT SUPERVISORY / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7922 $53.0908
33+ $3.1115 $102.6795
50+ $3.0143 $150.7150
69+ $2.9170 $201.2730
89+ $2.8198 $250.9622
119+ $2.5281 $300.8439
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 119 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess