EN
  • EN
  • DE

UPD78F0838GKA-GAK-G

Part No UPD78F0838GKA-GAK-G
Manufacturer Renesas Electronics America
Catalog Custom Parts (U - Z)
Description 8-bit Microcontrollers (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1174167-UPD78F0838GKA-GAK-G
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0838GKA-GAK-G CAD Model

Description

The UPD78F0838GKA-GAK-G is a microcontroller from Renesas Electronics America. It belongs to the 78K0/Lx3 series of microcontrollers, designed for a wide range of embedded applications requiring low power consumption and versatile peripheral functions.

Applications

  • Consumer electronics
  • Home appliances
  • Industrial control
  • Motor control
  • Security systems
  • Automotive applications (e.g., body control)

Features

  • 8-bit 78K0 CPU core
  • On-chip flash memory
  • On-chip RAM
  • Timers
  • Serial interfaces (UART, SPI)
  • A/D converter
  • PWM outputs
  • Low power operation

Benefits

  • Versatile Performance: The 8-bit CPU core is suitable for a wide range of control and processing tasks.
  • Integrated Memory: On-chip flash memory and RAM eliminate the need for external memory in many applications.
  • Peripheral Rich: Timers, serial interfaces, and A/D converters provide flexible connectivity and control capabilities.
  • Low Power Consumption: Enables energy-efficient operation, extending battery life in portable devices.
  • Cost-Effective: Integrated features and compact package contribute to a cost-effective solution.

Additional Details

The UPD78F0838GKA-GAK-G microcontroller features a comprehensive set of peripherals, including timers, serial communication interfaces (UART, SPI), an analog-to-digital converter (A/D converter), and PWM outputs. The device operates from a single power supply voltage. Its low power consumption makes it suitable for battery-powered applications. Development tools, including compilers, debuggers, and emulators, are available from Renesas to support software development. Consult the device datasheet for detailed specifications, pin assignments, and application notes.

You May Also Be Interested in

Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Mosel Vitelic, Corp
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Zilog
Need more? Email Us
Winbond Electronics
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Zarlink
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0930 $63.6510
16+ $7.4610 $119.3760
24+ $7.2278 $173.4672
34+ $6.9947 $237.8198
43+ $6.7615 $290.7445
58+ $6.0621 $351.6018
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 615 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess