EN
  • EN
  • DE

ADSP-21061LKBZ-160

Part No ADSP-21061LKBZ-160
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description Commercial Grade SHARC DSP Microcomputer | IC DSP CONTROLLER 32BIT 225-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Floating Point
Interface Synchronous Serial Port (SSP)
Clock Rate 40MHz
Non-Volatile Memory External
On-Chip RAM 128kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 225-BBGA
Supplier Device Package 225-PBGA
Family Part Number ADSP-21061
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142159-ADSP-21061LKBZ-160
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21061LKBZ-160 CAD Model

Description

The ADSP-21061LKBZ-160 is a high-performance digital signal processor (DSP) from the esteemed manufacturer Analog Devices Inc. This powerful component is part of the SHARC® processor family, which is renowned for its exceptional computational power and speed. It is designed to cater to the demanding needs of audio, video, and broad bandwidth applications that require intensive signal processing capabilities.

Key Features

  • Clock Speed: The device operates at a clock speed of 160 MHz, allowing for rapid processing of complex algorithms and data sets.
  • Architecture: The SHARC processor architecture is based on a 32-bit Harvard architecture, which separates data and instruction buses to optimize throughput and performance.
  • On-Chip Memory: It includes a substantial amount of on-chip memory, enabling efficient data handling and storage for real-time processing tasks.
  • Floating-Point Processing: The processor supports IEEE floating-point arithmetic, which is crucial for maintaining precision in computations, especially in applications like digital filtering, FFT (Fast Fourier Transform), and matrix operations.
  • I/O Processing: With its integrated I/O processing capabilities, the ADSP-21061LKBZ-160 can manage input and output data streams effectively, reducing the need for additional components.
  • Power Efficiency: Despite its robust performance, the device is designed to be power-efficient, making it suitable for use in power-sensitive applications.

Applications

The ADSP-21061LKBZ-160 is ideal for a wide range of applications, including but not limited to:

  • Professional and consumer audio systems
  • Medical imaging systems
  • Industrial control systems
  • Instrumentation and measurement devices
  • Communications infrastructure

Reliability and Support

Analog Devices Inc. is recognized for its commitment to quality and reliability. The ADSP-21061LKBZ-160 is backed by comprehensive technical support and documentation, ensuring that developers have the resources they need to integrate this DSP into their designs effectively. With its blend of performance, efficiency, and support, the ADSP-21061LKBZ-160 is an excellent choice for system designers looking to leverage advanced DSP technology in their next project.

You May Also Be Interested in

NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 620 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess