EN
  • EN
  • DE

UPD78F0546A

Part No UPD78F0546A
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Description MINICUBE2 Firmware
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1277975-UPD78F0546A
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD78F0546A CAD Model

Description

The UPD78F0546A is a member of the 78K0/Lx3 series of 8-bit microcontrollers from Renesas. These microcontrollers are designed for a wide range of embedded control applications, offering a balance of performance, low power consumption, and a comprehensive set of integrated peripherals.

Applications:

  • Consumer electronics
  • Industrial control systems
  • Home appliances
  • Motor control applications
  • Remote control devices

Features:

  • CPU Core: 78K0 core with instruction set optimized for efficient code execution.
  • Memory: Integrated Flash memory for program storage and RAM for data storage. Specific memory sizes vary based on the exact part number within the series.
  • Timers: Multiple timers/counters for various timing and counting functions, including PWM generation.
  • Serial Communication: UART and/or I2C serial communication interfaces for communicating with other devices.
  • A/D Converter: Analog-to-digital converter for interfacing with analog sensors and signals.
  • I/O Ports: General-purpose input/output ports for controlling external devices and reading input signals.
  • Interrupt Controller: Flexible interrupt controller to handle asynchronous events.
  • Low Power Modes: Various low-power modes to minimize power consumption in battery-powered applications.

Benefits:

  • High Performance: Efficient CPU core and optimized instruction set deliver high performance for demanding applications.
  • Low Power Consumption: Low-power modes extend battery life in portable devices.
  • Integrated Peripherals: Integrated peripherals reduce the need for external components, simplifying system design and reducing cost.
  • Flexible I/O: General-purpose I/O ports provide flexibility in interfacing with external devices.
  • Easy Development: Renesas provides development tools and resources to simplify the development process.

Additional Details:

The UPD78F0546A operates over a specified voltage range (e.g., 2.7V to 5.5V). It's flash memory is often reprogrammable, allowing for easy updates and modifications to the embedded software. Specific configurations regarding memory size, peripheral count, and package type vary depending on the exact model number within the UPD78F0546A family. It is typically available in surface mount packages like QFP or LQFP.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess