The UPD78F0535AGB(S)-GAH-AX is a microcontroller from Renesas Electronics, part of the 78K0/Lx3 series. These microcontrollers are designed for low-power operation and feature a variety of integrated peripherals, making them suitable for diverse embedded systems.
Applications
- Home Appliances: Control of functions in washing machines, refrigerators, and microwave ovens.
- Security Systems: Sensors and control units for alarm systems and access control.
- Industrial Automation: Control of machinery, monitoring of parameters, and data acquisition.
- Gaming Devices: Simple handheld games and arcade machines.
Features
- CPU Core: 78K0 core, enabling efficient execution of instructions.
- Memory: Incorporates on-chip Flash memory for storing program code. Specific size (e.g., 16KB, 32KB) depends on the exact model. Features on-chip RAM for data storage.
- I/O Ports: General-purpose input/output (GPIO) pins for interfacing with external components.
- Timers: Integrated timers/counters for precise timing control and PWM generation.
- Serial Communication: UART and SPI interfaces for serial data communication.
- A/D Converter: Analog-to-digital converter (ADC) for converting analog signals to digital data.
- Low Power Consumption: Designed for power-efficient operation, ideal for battery-powered devices.
- Interrupt Controller: Supports multiple interrupt sources for real-time response to events.
Benefits
- Reduced System Cost: Integrated peripherals minimize the need for external components, lowering overall system expenses.
- Extended Battery Life: Low power consumption extends the operational life of battery-powered applications.
- Wide Application Range: Flexible architecture and integrated peripherals make it suitable for many different uses.
- Simplified Development: Development tools and documentation facilitate efficient software development.
- Small Footprint: Compact package options enable integration in space-constrained designs.
Additional Details
The UPD78F0535AGB(S)-GAH-AX typically operates within a voltage range of 1.8V to 5.5V. It is commonly available in packages like QFP (Quad Flat Package) and LQFP (Low-profile Quad Flat Package). The operating temperature range usually spans from -40°C to +85°C. Programming is typically accomplished through a Renesas programmer connected via a dedicated programming interface. Consult the device datasheet for comprehensive electrical characteristics, timing diagrams, and pinout information.