EN
  • EN
  • DE

GAL16V8Z-15QJN

Part No GAL16V8Z-15QJN
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823925-GAL16V8Z-15QJN
Ultra Librarian 3D Model Ultra Librarian GAL16V8Z-15QJN CAD Model

Description

The GAL16V8Z-15QJN is a high-performance Generic Array Logic (GAL) device manufactured by Lattice Semiconductor Corporation. It's an electrically erasable programmable logic device (EEPLD), offering a flexible and cost-effective solution for various digital logic applications. This device is known for its speed, low power consumption, and reprogrammability.

Applications

  • Address decoding
  • Glue logic
  • Peripheral controllers
  • State machine implementation
  • Small memory interfaces

Features

  • High-speed operation with a propagation delay of 15 ns.
  • Electrically erasable and reprogrammable technology for design flexibility.
  • Low power consumption.
  • Eight output logic macrocells (OLMCs) configurable as combinational or registered outputs.
  • Available in a 20-pin PLCC package.
  • TTL compatible inputs and outputs.

Benefits

  • Enables rapid prototyping and design changes due to its reprogrammability.
  • Reduces board space and component count by integrating multiple logic functions into a single device.
  • Improves system performance due to its high-speed operation.
  • Low power consumption reduces heat dissipation and extends battery life in portable applications.
  • Simplifies design and testing with TTL compatible I/O.
  • Offers a cost-effective solution for implementing custom logic functions.

Additional Details

The GAL16V8Z-15QJN utilizes a programmable AND array and a fixed OR array architecture, providing a flexible platform for implementing custom logic functions. The device is typically programmed using a standard PLD programmer. The operating voltage is typically 5V. The device's output logic macrocells (OLMCs) can be individually configured to provide different output types, including active high, active low, registered, and combinational outputs. The GAL16V8Z family offers a range of speed grades, allowing designers to optimize performance for their specific application needs. Its reprogrammability and flexibility make it a suitable choice for a wide array of digital logic designs.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Lowest to $5.7352
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20DIP
Lowest to $10.2529
Altera
IC CPLD 32MC 6NS 44PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $1.8279
Intel
MAX V Device Handbook | IC CPLD 64MC 7.5NS 64EQFP
Lowest to $3.5640
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 2.7NS 144TQFP
Lowest to $44.2781
Xilinx Inc.
Optimized for 1.8V systems | IC CPLD 256MC 6.7NS 132BGA
Lowest to $33.6163
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $12.8699
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 7.5NS 100TQFP
Lowest to $26.1134

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8327 $62.4981
7+ $17.0940 $119.6580
11+ $16.5604 $182.1644
15+ $16.0256 $240.3840
19+ $15.4920 $294.3480
25+ $13.8889 $347.2225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess