EN
  • EN
  • DE

UPD78F0533A

Part No UPD78F0533A
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Description MINICUBE2 Firmware
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1277963-UPD78F0533A
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD78F0533A CAD Model

Description

The UPD78F0533A is a microcontroller manufactured by Renesas Electronics America. This microcontroller belongs to the 78K0/Lx3 series and is designed for a wide range of embedded applications that require a balance of performance, low power consumption, and integrated peripherals. It is particularly suitable for applications in consumer electronics, industrial control, and automotive subsystems.

Applications:

  • Consumer electronics (e.g., remote controls, appliances, toys)
  • Industrial control systems (e.g., motor control, sensor interfaces)
  • Automotive subsystems (e.g., body control, lighting)
  • Security systems
  • Metering systems

Features:

  • 8-bit 78K0 core
  • Flash memory
  • RAM
  • Analog-to-digital converter (ADC)
  • Timers/counters
  • Serial communication interfaces (UART, SPI, I2C)
  • Watchdog timer (WDT)
  • Low voltage detection (LVD)
  • Power management modes

Benefits:

  • Versatile microcontroller for a wide range of applications
  • Low power consumption for extended battery life
  • Integrated peripherals for reduced component count and cost
  • Robust design for reliable operation in harsh environments
  • Cost-effective solution for embedded control systems

The UPD78F0533A's 8-bit 78K0 core provides sufficient processing power for many embedded control tasks. The Flash memory allows for storing application code and data, while the RAM provides space for dynamic data storage. The integrated ADC enables the MCU to interface with analog sensors and signals, while the timers/counters can be used for various timing and control functions, such as PWM generation for motor control. The serial communication interfaces facilitate communication with other devices, such as sensors, actuators, and other microcontrollers. The WDT prevents the MCU from getting stuck in an infinite loop, enhancing system reliability. The LVD monitors the supply voltage and resets the MCU if it falls below a certain threshold, preventing data corruption. The power management modes allow the MCU to operate in low-power states when idle, extending battery life. It is commonly used in applications such as remote controls, sensor nodes, and simple motor control systems. The specific memory sizes and peripheral configurations vary based on different sub-variants of this microcontroller family.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess