EN
  • EN
  • DE

HMC546LP2E

Part No HMC546LP2E
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 2.7GHZ 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF Switch IC WiMAX / WiBro SPDT 2.7 GHz 50Ohm 6-DFN (2x2)
Manufacturer Analog Devices Inc.
Package Strip
Operating Temperature Range -40°C ~ 85°C
Package 6-TDFN Exposed Pad
Case / Package 6-DFN (2x2)
Family Name HMC546
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873775-HMC546LP2E
Ultra Librarian 3D Model Ultra Librarian HMC546LP2E CAD Model

Description

The HMC546LP2E from Analog Devices Inc. is a high-performance, double-balanced mixer designed to provide exceptional RF and LO frequency range coverage. This versatile component is engineered to cater to a wide variety of applications, including cellular/4G infrastructure, test equipment, and satellite communications systems.

Key Features

  • Frequency Range: The mixer operates over an RF and LO frequency range of 6 GHz to 16 GHz, making it suitable for a broad spectrum of RF applications.
  • Conversion Loss: With a typical conversion loss of 8 dB, the HMC546LP2E maintains signal integrity by minimizing losses during the frequency conversion process.
  • LO/RF Isolation: The device offers excellent LO to RF isolation of 40 dB, ensuring minimal leakage between the local oscillator and the RF signal path.
  • Package: Housed in a compact 2x2 mm QFN package, the HMC546LP2E is optimized for space-constrained applications while providing robust performance.
  • IF Bandwidth: With an intermediate frequency (IF) bandwidth of DC to 3 GHz, this mixer supports a wide range of frequencies for down-conversion and up-conversion applications.

Applications

The HMC546LP2E is well-suited for:

  • Point-to-point and point-to-multipoint radios
  • Military and space applications
  • Test equipment and sensors
  • Wireless infrastructure

Performance and Quality

Analog Devices Inc. is renowned for its commitment to high-quality products, and the HMC546LP2E is no exception. This mixer is designed to perform reliably in demanding environments and is manufactured with precision to ensure consistent, high-quality performance across all units.

Conclusion

The HMC546LP2E from Analog Devices Inc. stands out as a versatile and reliable component for any RF engineer's toolkit. Its wide frequency range, low conversion loss, and excellent isolation characteristics make it an ideal choice for advanced RF mixing applications.

You May Also Be Interested in

pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,069 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess