EN
  • EN
  • DE

BZX84C15TC

Part No BZX84C15TC
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description Zener Diode Single 15V 6.12% 30Ohm 350mW 3-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 238904-BZX84C15TC
Popularity Low
Supply and Demand Status Balance
Family Name BZX84C15
Introduction Date February 05, 2003
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BZX84C15TC CAD Model

Description

Product Overview: BZX84C15TC from Diodes Incorporated

The BZX84C15TC is a high-performance, surface-mount Zener diode designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This Zener diode is part of the BZX84 series, which is well-known for its reliability and efficiency in voltage regulation applications.

Key Features

  • Voltage Regulation: The BZX84C15TC provides a nominal Zener voltage of 15V, making it suitable for a variety of electronic circuits that require precise voltage regulation.
  • Power Dissipation: With a power dissipation rating of 350mW, this component can withstand moderate levels of power without compromising performance.
  • Package: Encased in a small SOT-23 package, it is ideal for space-constrained applications, allowing for efficient use of PCB real estate.
  • High Stability: It offers excellent stability and reliability over its operational temperature range, ensuring consistent performance.
  • Low Leakage Current: The diode features a low leakage current, which enhances its efficiency and reduces power loss.

Applications

The BZX84C15TC is versatile and can be used in a wide range of applications, including:

  • Power supply regulation
  • Overvoltage and surge protection circuits
  • Consumer electronics
  • Industrial electronics
  • Telecommunication systems

Product Specifications

The BZX84C15TC Zener diode offers the following specifications:

  • Zener Voltage (VZ): 15V
  • Maximum Power Dissipation (PD): 350mW
  • Operating Temperature Range: -55°C to +150°C
  • Package Type: SOT-23

Quality and Reliability

Diodes Incorporated is committed to providing high-quality components that meet rigorous industry standards. The BZX84C15TC is no exception and has been designed to offer superior performance in a wide range of environmental conditions. Customers can rely on this Zener diode for consistent operation and long-term durability.

Whether you're designing power management circuits, looking to protect sensitive electronics, or need a reliable voltage reference, the BZX84C15TC Zener diode from Diodes Incorporated is an excellent choice for your electronic components needs.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess