EN
  • EN
  • DE

UPD78F0513AGB-UES-AT

Part No UPD78F0513AGB-UES-AT
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description MCU 8-bit 78K0 CISC 32KB Flash 2.5V/3.3V/5V Automotive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 989747-UPD78F0513AGB-UES-AT
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78F0513AGB-UES-AT CAD Model

Description

The UPD78F0513AGB-UES-AT is a member of the 78K0/Lx3 series of microcontrollers manufactured by Renesas Electronics. This microcontroller is a low-power, 8-bit device designed for a wide range of embedded applications. It combines a powerful CPU core with a rich set of peripherals, making it suitable for various control and monitoring tasks. It's known for its low power consumption and robust feature set.

Applications:

  • Consumer Electronics: Used in remote controls, small appliances, and toys.
  • Industrial Control: Employed in motor control, sensor interfaces, and process monitoring systems.
  • Automotive Applications: Used in dashboard controls, lighting systems, and simple vehicle control systems.
  • Medical Devices: Suitable for portable medical devices, such as blood glucose meters and patient monitoring systems.
  • Home Automation: Implemented in smart home devices like thermostats, lighting controls, and security systems.

Features:

  • 8-bit CPU Core: Based on the Renesas 78K0 architecture, providing efficient processing capabilities.
  • On-Chip Flash Memory: Includes up to 16KB of flash memory for program storage.
  • On-Chip RAM: Provides RAM for data storage and processing.
  • Timers: Equipped with multiple timers for timing control and event management.
  • Serial Communication Interfaces: Features UART, SPI, and I2C interfaces for communication with other devices.
  • Analog-to-Digital Converter (ADC): Includes an ADC for converting analog signals to digital values.
  • Digital-to-Analog Converter (DAC): Offers DAC capabilities for generating analog signals.
  • Low Power Consumption: Designed for low-power operation, extending battery life in portable applications.
  • Interrupt Controller: Supports multiple interrupt sources for real-time event handling.

Benefits:

  • Versatile Performance: Provides a balance of processing power and low power consumption.
  • Flexible Peripheral Set: Integrated peripherals reduce external component count and simplify design.
  • Easy Programming: Supports standard programming tools and languages.
  • Cost-Effective Solution: Offers a cost-effective solution for embedded applications.
  • Robust Design: Ensures reliable operation in demanding environments.

Additional Details:

The UPD78F0513AGB-UES-AT typically operates from a supply voltage of 2.7V to 5.5V. It is available in a variety of package options, including QFP and LQFP. The operating temperature range is typically from -40°C to +85°C. The microcontroller is well-suited for applications requiring a small footprint, low power consumption, and a comprehensive set of peripherals. The device supports in-system programming, allowing for easy firmware updates. Renesas provides extensive documentation and software development tools to support the development of applications using this microcontroller.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Hewlett Packard
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3382 $57.3528
9+ $11.7647 $105.8823
14+ $11.3971 $159.5594
19+ $11.0294 $209.5586
24+ $10.6618 $255.8832
32+ $9.5588 $305.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,653 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess