EN
  • EN
  • DE

UPD78F0511A

Part No UPD78F0511A
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Description MINICUBE2 Firmware
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1277951-UPD78F0511A
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0511A CAD Model

Description

The UPD78F0511A is an 8-bit single-chip microcontroller manufactured by Renesas Electronics America. It is based on the 78K0/Lx3 series and is designed for a wide range of embedded control applications. This microcontroller features a built-in flash memory, RAM, and various peripherals, making it suitable for diverse applications such as consumer electronics, industrial control, and automotive systems.

Applications

  • Consumer Electronics: Used in appliances, remote controls, and other consumer electronic devices for control and monitoring.
  • Industrial Control Systems: Employed in industrial automation equipment for controlling machinery and processes.
  • Automotive Applications: Integrated into automotive systems for controlling various functions, such as lighting and sensors.
  • Motor Control: Utilized in motor control applications for controlling motor speed and direction.
  • Data Acquisition Systems: Incorporated into data acquisition systems for collecting and processing sensor data.

Features

  • CPU Core: 8-bit 78K0/Lx3 CPU core for efficient processing.
  • Flash Memory: Built-in flash memory for program storage and data retention.
  • RAM: Integrated RAM for data storage during program execution.
  • Timers: Multiple timers for timing and counting functions.
  • Serial Communication: UART, SPI, and I2C interfaces for serial communication.
  • A/D Converter: Analog-to-digital converter for converting analog signals to digital data.
  • I/O Ports: General-purpose input/output ports for interfacing with external devices.

Benefits

  • Versatile Performance: Suitable for a wide range of embedded control applications.
  • Integrated Memory: Built-in flash memory and RAM simplify system design.
  • Peripheral Integration: Integrated peripherals reduce the need for external components.
  • Flexible Communication: Serial communication interfaces enable easy connectivity.
  • Cost-Effective: Provides a cost-effective solution for embedded control.

Technical Specifications

The UPD78F0511A features an 8-bit CPU core, built-in flash memory (typically ranging from 8KB to 60KB), and RAM (typically ranging from 256B to 2KB). It includes various peripherals such as timers, UART, SPI, I2C, and an A/D converter. The operating voltage range typically spans from 2.7V to 5.5V. The device is available in various package options, including QFP and SOIC. Refer to the datasheet for detailed electrical characteristics, timing diagrams, and package dimensions.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,494 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess