The UPD78F0511 is a microcontroller manufactured by Renesas Electronics America. It is part of the 78K0/Lx series of microcontrollers, which are known for their low power consumption and versatile peripherals. This microcontroller is suitable for a wide range of embedded applications, particularly those requiring low power operation.
Applications:
- Battery-powered devices
- Remote controls
- Consumer electronics
- Industrial control systems
- Automotive subsystems
Features:
- Low power consumption: Minimizes battery drain, extending battery life in portable devices.
- On-chip peripherals: Includes a variety of peripherals such as timers, UART, and ADC, reducing the need for external components.
- Flash memory: Provides flexible program storage and allows for in-system programming.
- Compact package: Enables small form factor designs.
- Wide operating voltage range: Offers flexibility in power supply design.
Benefits:
- Extended battery life in portable devices.
- Reduced system cost due to integrated peripherals.
- Simplified system design.
- Smaller and more compact electronic devices.
- Increased system flexibility.
Additional Details:
The UPD78F0511 typically features 4KB to 8KB of flash memory and 256 bytes of RAM. It operates with a supply voltage range of 2.7V to 5.5V. It includes peripherals such as an 8-bit timer, a serial interface (UART), and an analog-to-digital converter (ADC). The operating frequency is up to 10 MHz. The package is usually a small outline package (SOP) or a quad flat package (QFP). The UPD78F0511 is a versatile microcontroller suitable for a broad range of applications where low power consumption and integrated peripherals are important. Its low cost and ease of use make it a popular choice for embedded system designers. The device allows designers to make cost effective solutions for many applications.