The UPD78F0501MC(S)-427-5A4-E1 is a microcontroller belonging to the 78K0/Lx series manufactured by Renesas Electronics America. This series is known for its low power consumption, making it ideal for battery-powered applications and embedded systems.
Applications
- Consumer Electronics: Remote controls, toys, and small home appliances.
- Industrial Control: Sensors, motor control, and data logging equipment.
- Automotive Subsystems: Lighting control, window lift, and seat adjustment.
- Healthcare Devices: Portable medical instruments and patient monitoring devices.
- Metering: Smart meters for electricity, water, and gas consumption.
Features
- CPU Core: Based on the 78K0 core architecture.
- Memory: Flash memory for program storage and RAM for data storage. Specific memory capacities vary depending on the exact configuration.
- Timers: Multiple timers for generating PWM signals, capturing input events, and comparing output values.
- Serial Interfaces: UART, SPI, and I2C interfaces for communication with peripheral devices.
- Analog-to-Digital Converter (ADC): Integrated ADC for interfacing with analog sensors and signals.
- I/O Ports: General-purpose input/output ports for controlling external devices and components.
- Low Power Consumption: Designed for minimal power usage, extending battery life in portable applications.
Benefits
- Extended Battery Life: Low power consumption allows for prolonged operation in battery-powered devices.
- Versatile Communication: Multiple serial interfaces enable communication with a wide variety of peripherals.
- Precise Timing Control: Flexible timer configurations allow for accurate control of time-sensitive tasks.
- Simplified Integration: Compatible with industry-standard development tools and environments.
- Cost-Effective Solution: Provides a balance of features and performance for cost-sensitive applications.
Additional Details
The UPD78F0501MC(S)-427-5A4-E1 is typically available in surface-mount packages, making it suitable for compact designs. Refer to the device datasheet for detailed information on operating temperature range, electrical characteristics, and pinout diagrams. Debugging and programming are often facilitated through an on-chip debugging interface.