EN
  • EN
  • DE

UPD789102AMC-584-5A4-E2-A

Part No UPD789102AMC-584-5A4-E2-A
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description MCU 8-Bit 78K 78K/0S CISC 4KB ROM 2.5V/3.3V/5V 30-Pin LSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1146530-UPD789102AMC-584-5A4-E2-A
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD789102AMC-584-5A4-E2-A CAD Model

Description

The UPD789102AMC-584-5A4-E2-A is a microcontroller from Renesas Electronics America. It's part of the 78K0/Kx2 series, known for its low-power consumption and versatile functionality. This microcontroller is designed for a wide range of embedded applications requiring efficient processing and control capabilities.

Applications

  • Home appliances (e.g., washing machines, refrigerators)
  • Industrial control systems
  • Consumer electronics (e.g., remote controls, toys)
  • Security systems
  • Automotive applications (e.g., body control modules)

Features

  • 8-bit CPU core
  • Low-power operation
  • On-chip Flash memory
  • On-chip RAM
  • Multiple timers/counters
  • Serial communication interfaces (UART, SPI, I2C)
  • A/D converter
  • I/O ports

Benefits

  • Low power consumption extends battery life in portable devices
  • Integrated Flash memory reduces the need for external memory components
  • Versatile peripherals enable a wide range of control and communication functions
  • Compact package size minimizes board space requirements
  • Cost-effective solution for embedded control applications

Additional Details

The UPD789102AMC-584-5A4-E2-A microcontroller offers a balance of performance, power efficiency, and cost-effectiveness, making it a suitable choice for various embedded applications. It features a comprehensive set of peripherals, including timers, serial communication interfaces, and an A/D converter, enabling it to handle a wide range of control and communication tasks. The integrated Flash memory allows for easy program storage and updates. The low-power design minimizes power consumption, making it ideal for battery-powered devices. The microcontroller is supported by a comprehensive suite of development tools, including compilers, debuggers, and emulators, which simplifies the software development process. Its robust architecture and reliable performance make it a dependable solution for critical control applications. Datasheet review prior to design implementation is highly recommended for register configuration and electrical characteristics. It also integrates a watchdog timer for increased system stability and includes power-on reset and low-voltage detection circuits for reliable operation. The microcontroller's interrupt handling capabilities allow for efficient response to external events. It is available in various package options to accommodate different board space requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess