The UPD780078GK-568 is a microcontroller manufactured by Renesas Electronics America. It belongs to the 78K0 series, known for its low-power operation and efficient performance in a wide range of embedded applications. This particular microcontroller is designed to offer a balance of processing power, peripheral integration, and energy efficiency, making it suitable for battery-powered devices, consumer electronics, and industrial control systems.
Applications
- Remote controls
- Small appliances
- Toys and games
- Security systems
- Industrial control panels
Features
- 78K0 CPU core: An 8-bit CPU core optimized for low-power consumption and efficient code execution.
- On-chip ROM/Flash Memory: Integrated memory for storing program code, offering cost-effectiveness and flexibility.
- RAM: Sufficient amount of Random Access Memory for real-time data handling.
- Timers/Counters: Multiple timers for precise timing control, event counting, and PWM generation.
- Serial Interface: UART and/or SPI interfaces for serial communication with other devices.
- A/D Converter: Analog-to-digital converter for interfacing with analog sensors.
- I/O Ports: General-purpose input/output ports for controlling external devices.
- Low-Voltage Operation: Designed for low-voltage power supplies, extending battery life.
- Interrupt Controller: Facilitates efficient interrupt handling for real-time responsiveness.
Benefits
- Low Power Consumption: Extends battery life in portable applications.
- Cost-Effective: Integrated peripherals reduce external component count, lowering overall system cost.
- Efficient Performance: 8-bit core provides sufficient processing power for many control applications.
- Versatile Communication: Serial interfaces allow easy communication with other devices.
- Easy to Use: Supported by Renesas development tools and resources.
- Robust Design: Reliable performance in a variety of operating conditions.
Additional Details
The UPD780078GK-568 typically operates at a specified clock frequency (e.g., 8 MHz). The exact ROM/Flash memory size, RAM size, number of timers, and number of I/O ports depend on the specific model variant. Refer to the Renesas datasheet for comprehensive details. Package options include various QFP and SOP packages. Programming is typically done via a Renesas emulator/programmer. Key features often include a watchdog timer for system monitoring and a power-on reset circuit for reliable startup.