EN
  • EN
  • DE

SF2038B-2/NTSK

Part No SF2038B-2/NTSK
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837087-SF2038B-2/NTSK
Ultra Librarian 3D Model Ultra Librarian SF2038B-2/NTSK CAD Model

Description

The SF2038B-2/NTSK is a Surface Acoustic Wave (SAW) filter produced by Murata Electronics North America. This filter is designed for use in various radio frequency (RF) applications to selectively pass or reject signals based on their frequency. SAW filters are crucial components in wireless communication systems, helping to improve signal quality and minimize interference.

Applications

  • Cellular communication devices (e.g., smartphones, tablets)
  • Wireless networking equipment (e.g., Wi-Fi routers, access points)
  • Global Positioning System (GPS) receivers
  • Remote control systems
  • RF identification (RFID) devices

Features

  • Surface-mount device (SMD) for efficient assembly
  • Low insertion loss, minimizing signal attenuation
  • High selectivity, ensuring precise frequency filtering
  • Compact size, enabling use in small form-factor devices
  • RoHS compliant, adhering to environmental regulations

Benefits

  • Enhances signal clarity by removing unwanted frequencies
  • Improves receiver sensitivity by reducing noise
  • Optimizes transmitter performance by minimizing spurious emissions
  • Supports reliable wireless communication
  • Facilitates miniaturization of electronic devices

Additional Details

The SF2038B-2/NTSK SAW filter is meticulously engineered to operate at a specific frequency, allowing precise filtering characteristics. Key performance metrics include insertion loss, bandwidth, and stopband attenuation, each playing a vital role in determining the filter's effectiveness. This component is constructed to withstand demanding conditions and is often found in the front-end modules of wireless devices. By carefully selecting desired frequencies while suppressing undesired ones, the SF2038B-2/NTSK contributes significantly to the overall performance and dependability of wireless communication systems. The precision filtering capabilities of the SAW filter minimize interference and ensure robust signal reception and transmission.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1418 $57.9852
34+ $3.3980 $115.5320
53+ $3.2918 $174.4654
73+ $3.1855 $232.5415
94+ $3.0792 $289.4448
126+ $2.7616 $347.9616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess