EN
  • EN
  • DE

UPD720110AGC-8EA

Part No UPD720110AGC-8EA
Manufacturer Renesas Electronics America
Catalog Interface - Controllers
Description MOS INTEGRATED CIRCUIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Renesas Electronics America
Win Source Part Number 404747-UPD720110AGC-8EA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD720110AGC-8EA CAD Model

Description

The UPD720110AGC-8EA is a USB host controller manufactured by Renesas Electronics America. It's designed to facilitate USB communication between a host system and various USB peripherals, managing data transfer and device configuration according to USB specifications.

Applications

  • Embedded Systems: Implementing USB host capabilities in embedded applications for industrial control and data processing.
  • Single-Board Computers (SBCs): Enabling USB functionality on SBCs used in various development and deployment scenarios.
  • Instrumentation: Supporting USB-based instrumentation equipment for data acquisition, control, and analysis.
  • Point-of-Sale (POS) Systems: Providing connectivity for USB peripherals like barcode scanners, receipt printers, and payment terminals.
  • Industrial Automation: Facilitating communication with USB-based industrial sensors, actuators, and controllers in automation systems.

Features

  • USB 2.0 Compliance: Supports high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) USB data transfer rates.
  • Host Controller Interface: Features a standard host controller interface for simplified integration with different host systems.
  • Integrated Transceiver: Incorporates a built-in USB transceiver to reduce external component count and simplify board design.
  • Root Hub Functionality: Implements a root hub to manage multiple USB ports and handle device enumeration and configuration.
  • Power Management Support: Includes power management features to minimize power consumption during idle or low-activity states.

Benefits

  • Enhanced USB Connectivity: Provides seamless integration of USB peripherals with embedded systems and host platforms.
  • Simplified System Design: Reduces design complexity with an integrated transceiver and standardized host controller interface.
  • Improved Data Transfer Performance: Enables high-speed USB data transfer rates, enhancing performance in various applications.
  • Reduced Power Consumption: Minimizes power usage and extends battery life in portable applications through power management.
  • Cost-Effective USB Solution: Offers a cost-effective solution for adding USB host functionality to different embedded applications.

Additional Details

The UPD720110AGC-8EA communicates with the host system via a PCI or similar bus interface. It manages the complexities of the USB protocol, including device enumeration, configuration, and data transfer. Proper driver support on the host operating system is necessary for proper operation. Specific package types and operating temperature ranges can vary.

You May Also Be Interested in

Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.1792
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1635 $60.1065
45+ $2.5953 $116.7885
69+ $2.5144 $173.4936
95+ $2.4336 $231.1920
123+ $2.3527 $289.3821
165+ $2.1090 $347.9850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,460 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess