EN
  • EN
  • DE

UPD70F3578GCA2-UEU-AX

Part No UPD70F3578GCA2-UEU-AX
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Description MCU 32-bit V850 RISC 512KB Flash 3.3V/5V Automotive 100-Pin LFQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case LQFP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
RoHS State Request Verification
Win Source Part Number 758621-UPD70F3578GCA2-UEU-AX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name UPD70F35
Introduction Date January 01, 2000
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian UPD70F3578GCA2-UEU-AX CAD Model

Description

The UPD70F3578GCA2-UEU-AX is a microcontroller unit (MCU) manufactured by Renesas Electronics America. It is likely part of the Renesas 78K family or a similar low-power microcontroller series, designed for a variety of embedded applications that require efficient processing and low energy consumption.

Applications

  • Automotive electronics: Used in body control modules, instrument clusters, and engine control units.
  • Industrial automation: Employed in programmable logic controllers (PLCs), motor control, and sensor interfaces.
  • Consumer electronics: Found in appliances, remote controls, and audio/video equipment.
  • Medical devices: Integrated into portable medical equipment, monitoring systems, and diagnostic tools.
  • Smart metering: Used in energy meters, water meters, and gas meters for data acquisition and communication.

Features

  • 78K CPU core: High-performance core for efficient processing.
  • Flash memory: Integrated flash memory for program storage.
  • RAM: Internal RAM for data storage and processing.
  • Timers: Multiple timers for various timing and control functions.
  • Communication interfaces: Includes UART, SPI, and I2C for serial communication.
  • A/D converter: Analog-to-digital converter for interfacing with analog sensors.
  • D/A converter: Digital-to-analog converter for generating analog signals.
  • Low power consumption: Designed for energy-efficient operation.
  • Interrupt controller: Flexible interrupt handling for real-time applications.
  • Operating voltage: Wide operating voltage range for versatile applications.

Benefits

  • High performance: Enables complex algorithms and real-time processing.
  • Low power consumption: Extends battery life in portable applications.
  • Integrated peripherals: Reduces the need for external components, saving cost and space.
  • Flexible communication interfaces: Allows easy integration with other devices and systems.
  • Robust design: Ensures reliable operation in harsh environments.
  • Simplified development: Comprehensive development tools and support available.
  • Cost-effective solution: Provides a balance of performance and cost.

Additional Details

The UPD70F3578GCA2-UEU-AX typically operates at a clock frequency in the MHz range. It features a variety of I/O ports for connecting to external devices. The specific number of I/O pins, memory size, and other specifications vary depending on the specific configuration. Development tools include assemblers, compilers, and debuggers, which are essential for programming and testing the microcontroller. The package type is often a QFP (Quad Flat Package) or similar, designed for surface mounting on printed circuit boards (PCBs). The inclusion of multiple communication interfaces like UART, SPI, and I2C makes it highly versatile for interfacing with various sensors, actuators, and other peripherals.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.2314 $67.2314
3+ $55.1651 $165.4953
4+ $53.4407 $213.7628
5+ $51.7174 $258.5870
6+ $49.9930 $299.9580
8+ $44.8209 $358.5672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess