EN
  • EN
  • DE

UPD70F3469M2GMA1-GAR-E2-QS-AX

Part No UPD70F3469M2GMA1-GAR-E2-QS-AX
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 750499-UPD70F3469M2GMA1-GAR-E2-QS-AX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3469M2GMA1-GAR-E2-QS-AX CAD Model

Description

The UPD70F3469M2GMA1-GAR-E2-QS-AX is a microcontroller unit (MCU) from Renesas Electronics America, part of the V850 family. This MCU is tailored for demanding applications in automotive, industrial, and consumer sectors, characterized by its robust processing power, efficient energy consumption, and a wide array of integrated peripherals.

Applications:

  • Automotive systems (e.g., body control, engine management)
  • Industrial control and automation
  • Robotics
  • Home appliances
  • Power tools

Features:

  • High-performance V850 core
  • Integrated Flash memory for code storage and data logging
  • SRAM for real-time data manipulation
  • Multiple timers and PWM units for precise control
  • Serial interfaces: UART, SPI, I2C for communication
  • Analog interfaces: ADC (Analog-to-Digital Converter) for sensor input
  • CAN (Controller Area Network) interface for automotive communication
  • Interrupt handling for responsive system behavior

Benefits:

  • Real-time responsiveness for critical applications
  • Efficient memory management for complex tasks
  • Versatile communication capabilities
  • Simplified integration with analog sensors
  • Robust communication within automotive networks
  • Reduced system costs due to high integration

Additional Details:

This Renesas microcontroller offers a flexible and scalable platform for embedded systems. Its high-performance V850 core ensures efficient execution of algorithms, enabling real-time control and decision-making. The integrated Flash memory allows for storing application code, configuration data, and logging information, while the SRAM provides fast access for data processing. The multiple timers and PWM units enable precise control of motors, actuators, and other peripherals. The serial interfaces facilitate communication with sensors, displays, and other external devices. The ADC allows for converting analog sensor signals into digital data for processing. The CAN interface provides a reliable communication channel for automotive networking. The interrupt handling mechanism ensures quick response to external events and system conditions.

The suffixes GMA1-GAR-E2-QS-AX likely denote specific packaging, temperature grade, and quality standards. Consult the Renesas UPD70F3469M2 datasheet for comprehensive technical specifications, including clock speeds, voltage ranges, temperature ratings, and packaging details.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess