EN
  • EN
  • DE

G3TB-IAZR02P-US AC100-240

Part No G3TB-IAZR02P-US AC100-240
Manufacturer Omron
Catalog I/O Relay Modules - Input
Description INPUT MODULE AC 5MA 4-32VDC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer Omron Automation and Safety
Series G3TB
Type AC
Color Yellow
Style Mini
Voltage - Input 100 ~ 240VAC
Current - Input 5mA
Logic Supply Voltage (Output) 4 ~ 32VDC
Logic Supply Current (Output) 25mA
Turn On Time 20ms
Turn Off Time 20ms
Features Status LED(s)
Win Source Part Number 771066-G3TB-IAZR02P-US AC100-240
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian G3TB-IAZR02P-US AC100-240 CAD Model

Description

The G3TB-IAZR02P-US AC100-240 is an AC type relay from the G3TB series, manufactured by Omron Automation and Safety.

  • Color: Yellow
  • Status LED(s): Yes
  • Input Voltage: 100 ~ 240VAC
  • Style: Mini
  • Turn On Time: 20ms
  • Turn Off Time: 20ms
  • Supply and Demand Status: Limited
  • Package: 1

You May Also Be Interested in

Omron
INPUT MODULE AC 5MA 4-32VDC
Need more? Email Us
Grayhill Inc.
AC OUTPUT MODULE 3.5A
Lowest to $64.9086

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess