EN
  • EN
  • DE

UPD70F3376AM2GCA-UEU-QS

Part No UPD70F3376AM2GCA-UEU-QS
Manufacturer Renesas Electronics America
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1112+
Reference case QFP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 712805-UPD70F3376AM2GCA-UEU-QS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3376AM2GCA-UEU-QS CAD Model

Description

The UPD70F3376AM2GCA-UEU-QS is a microcontroller unit (MCU) manufactured by Renesas Electronics America. This MCU is part of the Renesas 78K0R/Kx3-L series, designed for low-power applications and embedded systems. It integrates a variety of peripherals and memory options to suit different control and communication needs.

Applications:

  • Industrial control systems
  • Home appliances
  • Consumer electronics
  • Automotive applications (e.g., body control, lighting)
  • Motor control

Features:

  • 16-bit 78K0R CPU core
  • On-chip flash memory
  • On-chip RAM
  • Multiple timers/counters
  • Serial communication interfaces (UART, SPI, I2C)
  • Analog-to-Digital Converter (ADC)
  • Digital-to-Analog Converter (DAC)
  • Low-power operation

Benefits:

  • Versatile platform for a wide range of embedded applications.
  • Reduced system cost and complexity due to integrated peripherals.
  • Low-power consumption extends battery life in portable devices.
  • High performance for demanding control tasks.
  • Flexible memory options for different application needs.

Additional Details:

The UPD70F3376AM2GCA-UEU-QS MCU operates with a specific voltage range and clock frequency, as defined in the Renesas datasheet. It incorporates power management features such as sleep modes to minimize current consumption when idle. The flash memory is used for program storage, while the RAM provides working memory for program execution. The available interfaces enable communication with various sensors, actuators, and other devices. Detailed information on the package type, temperature range, and available development tools can be found in the product documentation. The device complies with RoHS directives for environmental protection.

When designing with this microcontroller, careful consideration should be given to power supply decoupling, clock stability, and proper termination of communication lines. Using the appropriate development tools and emulators will assist in debugging and optimizing the code for the specific application.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess