EN
  • EN
  • DE

UPD70320GJ-8-5BG

Part No UPD70320GJ-8-5BG
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Description V25TM 16/8-BIT SINGLE-CHIP MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 085925-UPD70320GJ-8-5BG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name UPD70320
Introduction Date October 13, 1997
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UPD70320GJ-8-5BG CAD Model

Description

The UPD70320GJ-8-5BG, manufactured by Renesas Electronics America, is a microcontroller belonging to the V850™ Family. These microcontrollers are known for their high performance, low power consumption, and extensive peripheral set, making them suitable for a wide variety of embedded control applications.

Applications

  • Automotive electronics: Including engine control units (ECUs), body control modules (BCMs), and dashboard systems.
  • Industrial control systems: Used in programmable logic controllers (PLCs), motor control, and robotics.
  • Consumer electronics: Employed in appliances, audio/video equipment, and other home automation devices.
  • Networking and communication devices: Found in routers, switches, and other network infrastructure components.

Features

  • High-performance V850 CPU core: Delivering efficient processing power for real-time applications.
  • Integrated memory: Including Flash memory for program storage and RAM for data processing.
  • Extensive peripheral set: Featuring timers, counters, serial communication interfaces (UART, SPI, I2C), analog-to-digital converters (ADCs), and digital-to-analog converters (DACs).
  • Low-power operation: Designed to minimize power consumption, making it suitable for battery-powered applications.
  • Interrupt controller: Enabling efficient handling of interrupt requests from various peripherals.
  • Debug interface: Facilitating easy debugging and programming.
  • Operating voltage: Typically operates at 3.3V or 5V. Check datasheet for exact range.
  • Package type: Often available in QFP (Quad Flat Package) or other surface-mount packages.

Benefits

  • Improved system performance: The high-performance CPU core enables faster execution of control algorithms and data processing tasks.
  • Reduced power consumption: Low-power operation extends battery life and minimizes heat dissipation.
  • Simplified system design: The integrated memory and extensive peripheral set reduce the need for external components, simplifying the overall system design.
  • Increased system reliability: The robust design and comprehensive testing ensure reliable operation in harsh environments.
  • Faster time-to-market: The availability of development tools and reference designs accelerates the development process.
  • Cost-effective solution: Integrating many functionalities into a single chip makes the overall design cheaper and more efficient.

Technical Details

The exact technical specifications of the UPD70320GJ-8-5BG microcontroller, such as clock speed, memory size, and the number of I/O pins, vary based on the specific configuration. Refer to the Renesas Electronics America's official datasheet for the most accurate and complete technical information. You'll find details about the internal architecture, electrical characteristics, timing diagrams, and package dimensions in the device's datasheet.

You May Also Be Interested in

NEC
Lowest to $9.7932
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $84.4190
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
NEC
Lowest to $20.5186

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess