EN
  • EN
  • DE

UPC78N05H-AZ

Part No UPC78N05H-AZ
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Regulators - Linear
Description Linear Regulator Positive 5V 300mA 3-Pin TO-126
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-126
Lead Free Lead Free
Output Voltage 5 V
RoHS Compliant
Win Source Part Number 1193778-UPC78N05H-AZ
Categories PMIC - Voltage Regulators - Linear
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC78N05H-AZ CAD Model

Description

The uPC78N05H-AZ is a 3-Terminal Positive Voltage Regulator manufactured by Renesas Electronics. This regulator is designed to provide a stable 5V output voltage from a higher input voltage. It is widely used in various electronic circuits to ensure a consistent and reliable power supply, protecting sensitive components from voltage fluctuations and overvoltage conditions.

Applications:

  • Microcontroller Power Supply: Providing a stable 5V supply for microcontrollers and development boards.
  • Logic Circuits: Regulating the power supply for TTL and CMOS logic circuits.
  • Sensor Circuits: Ensuring a stable voltage for accurate sensor readings.
  • Power Adapters: Used in AC/DC adapters to regulate the output voltage.
  • DIY Electronics Projects: Commonly used in hobbyist projects for stable voltage regulation.

Features:

  • 3-Terminal Design: Easy to integrate with only three pins (Input, Output, and Ground).
  • Fixed 5V Output: Provides a stable and regulated 5V output voltage.
  • Over Current Protection: Protects the regulator and the connected circuit from overcurrent conditions.
  • Thermal Overload Protection: Shuts down the regulator when the temperature exceeds a safe limit.
  • Short Circuit Protection: Protects the regulator and connected circuit from short circuits.

Benefits:

  • Stable Voltage Supply: Ensures a consistent 5V output, protecting sensitive electronic components.
  • Easy to Use: Simple 3-terminal design allows for easy integration into circuits.
  • Built-in Protection: Overcurrent, thermal overload, and short circuit protection enhance reliability.
  • Cost-Effective: Provides a reliable voltage regulation solution at a low cost.
  • Versatile: Suitable for a wide range of applications requiring a stable 5V supply.

Additional Details:

The uPC78N05H-AZ operates with an input voltage typically ranging from 7V to 25V, providing a stable 5V output. It incorporates built-in protection features, including overcurrent protection, thermal overload protection, and short circuit protection, ensuring the reliability and longevity of both the regulator and the connected circuit. It is commonly available in a TO-252 package, which is suitable for surface mounting. A small heat sink may be required for higher current applications to prevent overheating.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess