EN
  • EN
  • DE

ADM7172ACPZ-4.2-R7

Part No ADM7172ACPZ-4.2-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 4.2V
Current - Output 2A
Current - Quiescent (Iq) 2 mA
Current - Supply (Max) 8.7 mA
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-WD (3x3)
Base Product Number ADM7172
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-ADM7172ACPZ-4.2-R7TR,2156-ADM7172ACPZ-4.2-R7,ADM7172ACPZ-4.2-R7TR-ND,-2735-ADM7172ACPZ-4.2-R7DKR,ADM7172ACPZ-4.2-R7DKR-ND,ADM7172ACPZ-4.2-R7TR,ADM7172ACPZ-4.2-R7DKR,505-ADM7172ACPZ-4.2-R7DKR,ADM7172ACPZ-4.2-R7CT-ND,-2735-ADM7172ACPZ-4.2-R7CT,505-ADM7172ACPZ-4.2-R7CT,ADM7172ACPZ-4.2-R7-ND,ADM7172ACPZ-4.2-R7CT,ANAANAADM7172ACPZ-4.2-R7
Standard Package 1,500
Win Source Part Number 1195749-ADM7172ACPZ-4.2-R7
Ultra Librarian 3D Model Ultra Librarian ADM7172ACPZ-4.2-R7 CAD Model

Description

ADM7172ACPZ-4.2-R7: High-Performance CMOS LDO from Analog Devices Inc.

The ADM7172ACPZ-4.2-R7 is a state-of-the-art, low dropout (LDO) linear regulator designed and manufactured by Analog Devices Inc. This high-precision voltage regulator offers an output voltage of 4.2V, making it particularly suitable for sensitive electronic applications that require a stable and clean power supply.

Encased in a compact, lead-frame chip scale package (LFCSP), the ADM7172ACPZ-4.2-R7 boasts an impressive feature set, including low noise performance and high power supply rejection ratio (PSRR), which ensures minimal disturbance from voltage fluctuations on the power line. With an output current capability of up to 500 mA, this LDO is capable of powering a wide range of devices, from microcontrollers to RF components.

The device's low quiescent current contributes to its efficiency, making it an ideal choice for battery-powered applications where power conservation is critical. Additionally, the ADM7172ACPZ-4.2-R7 is equipped with a fast transient response, which is crucial for maintaining voltage stability during rapid changes in load conditions.

For protection, the ADM7172ACPZ-4.2-R7 features overcurrent and thermal shutdown mechanisms that safeguard the regulator and the downstream components from adverse conditions. The LDO's fixed output voltage eliminates the need for external resistors, simplifying the design and reducing the bill of materials for product development.

Key specifications of the ADM7172ACPZ-4.2-R7 include:

  • Fixed Output Voltage: 4.2V
  • Maximum Output Current: 500 mA
  • Low Dropout Voltage
  • High PSRR: 70 dB at 10 kHz
  • Low Quiescent Current
  • Fast Transient Response
  • Overcurrent and Thermal Protection
  • Compact LFCSP Package

With its robust performance and protective features, the ADM7172ACPZ-4.2-R7 from Analog Devices Inc. is an excellent choice for engineers looking to enhance the reliability and efficiency of their power management systems. Whether employed in industrial, telecommunications, or consumer electronics, this LDO regulator delivers a high-quality power solution that meets stringent requirements.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2305 $59.2270
34+ $3.4712 $118.0208
52+ $3.3627 $174.8604
71+ $3.2543 $231.0553
92+ $3.1458 $289.4136
123+ $2.8203 $346.8969
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess