The UPC4744G2-E2-A is an operational amplifier (op-amp) from Renesas Electronics America. Renesas is a global semiconductor company known for its high-performance analog and mixed-signal devices. This op-amp is designed for various amplification and signal processing applications, offering a balance of performance characteristics suitable for a wide range of circuits. The UPC4744G2-E2-A is characterized by its low noise and high gain, making it suitable for precision amplification tasks.
Applications
- Audio amplifiers
- Instrumentation amplifiers
- Active filters
- Signal conditioning circuits
- Voltage followers
Features
- Low noise
- High open-loop gain
- Wide bandwidth
- Low input bias current
- Short-circuit protection
Benefits
- Accurate signal amplification
- Low distortion
- Stable operation
- Reduced component count
- Enhanced system reliability
Technical Specifications
The UPC4744G2-E2-A has a typical supply voltage range, usually specified as +/- 5V to +/- 15V. The input offset voltage is a critical parameter, indicating the DC voltage required at the input to produce zero output voltage; a lower offset voltage is generally desirable for precision applications. The input bias current is the current flowing into the input terminals, which can affect the accuracy of high-impedance circuits. The slew rate indicates how quickly the output voltage can change, impacting the amplifier's ability to handle high-frequency signals. The common-mode rejection ratio (CMRR) measures the amplifier's ability to reject common-mode signals. The operating temperature range determines the range of environmental temperatures within which the amplifier can function correctly. Consult the datasheet for specific details on supply voltage, input offset voltage, input bias current, slew rate, CMRR, and operating temperature range.