EN
  • EN
  • DE

UPC451G2(5)-E1-A

Part No UPC451G2(5)-E1-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description OP Amp Quad ±1.5V to ±15V/3V to 30V 14-Pin SOP Emboss T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102560-UPC451G2(5)-E1-A
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC451G2(5)-E1-A CAD Model

Description

The UPC451G2(5)-E1-A is a monolithic operational amplifier manufactured by Renesas Electronics America. This amplifier is designed for a wide range of applications requiring stable and reliable performance. It is known for its low noise, high gain, and excellent input characteristics, making it suitable for precision instrumentation, audio amplification, and active filter designs.

Applications:

  • Audio Amplifiers: Used in preamplifiers, power amplifiers, and headphone amplifiers for high-fidelity audio reproduction.
  • Active Filters: Employed in low-pass, high-pass, band-pass, and notch filters for signal conditioning and noise reduction.
  • Instrumentation Amplifiers: Used in precision measurement systems for amplifying low-level signals with high accuracy.
  • Voltage Followers: Used as buffer amplifiers to isolate circuits and provide impedance matching.
  • Voltage Comparators: Used in comparator circuits for detecting voltage levels and triggering events.

Features:

  • Low Noise: Minimizes unwanted noise in sensitive applications.
  • High Gain: Provides significant amplification for weak input signals.
  • Excellent Input Characteristics: Offers low input bias current and input offset voltage for accurate signal processing.
  • Wide Supply Voltage Range: Operates with a wide range of supply voltages for flexibility in circuit design.
  • Internal Frequency Compensation: Simplifies circuit design and ensures stable operation.

Benefits:

  • Improved Signal Quality: Low noise and high gain contribute to enhanced signal clarity and accuracy.
  • Precise Signal Processing: Excellent input characteristics ensure accurate and reliable signal amplification.
  • Design Flexibility: Wide supply voltage range and internal frequency compensation simplify circuit design.
  • Stable Operation: Internal compensation and robust design ensure stable and predictable performance across various operating conditions.
  • Cost-Effective Solution: Provides high performance at a competitive price point.

The UPC451G2(5)-E1-A is typically available in a small outline package (SOP), making it suitable for surface-mount technology (SMT) assembly. Its robust design and reliable performance make it a popular choice for a wide variety of electronic applications. It offers a good balance of performance, cost, and ease of use.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
TE Connectivity
Need more? Email Us
LSI Computer Systems
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
TDK Corporation
3-terminal Filters
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3631 $61.3395
105+ $1.1184 $117.4320
160+ $1.0835 $173.3600
225+ $1.0485 $235.9125
285+ $1.0136 $288.8760
385+ $0.9088 $349.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,220 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess