EN
  • EN
  • DE

UPC393GR-9LG-E1-A

Part No UPC393GR-9LG-E1-A
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Description BIPOLAR ANALOG INTEGRATED CIRCUIT SINGLE POWER SUPPLY DUAL COMPARATORS WITH SMALL PACKAGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 390716-UPC393GR-9LG-E1-A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC393GR-9LG-E1-A CAD Model

Description

The UPC393GR-9LG-E1-A is a low-power, dual operational amplifier manufactured by Renesas Electronics America. It's designed for a wide range of applications where cost-effectiveness and efficient power consumption are critical. These amplifiers are commonly used in signal conditioning, amplification, and filtering circuits.

Applications:

  • Battery-powered devices: Its low power consumption makes it suitable for portable electronics.
  • Audio amplifiers: Can be implemented in audio preamplifiers and simple audio amplification stages.
  • Sensor signal conditioning: Used to amplify and filter signals from various sensors such as temperature, pressure, and light sensors.
  • Active filters: Employed in designing low-pass, high-pass, band-pass, and band-stop filters.
  • Voltage followers: Can be used as buffer amplifiers for impedance matching.

Features:

  • Low power consumption: Minimizes battery drain in portable applications.
  • Wide supply voltage range: Offers flexibility in power supply selection.
  • Dual operational amplifier: Contains two independent op-amps in a single package, reducing component count and board space.
  • High open-loop gain: Provides good signal amplification capabilities.
  • Low input bias current: Ensures minimal input signal distortion.
  • Small package size: Allows for compact circuit designs.

Benefits:

  • Extended battery life: Low power consumption translates to longer operation time for battery-powered devices.
  • Reduced component count: Dual op-amp configuration saves space and cost.
  • Improved signal integrity: High open-loop gain and low input bias current contribute to accurate signal amplification.
  • Simplified circuit design: Wide supply voltage range simplifies power supply requirements.
  • Cost-effective solution: Provides good performance at a reasonable price point.

The UPC393GR-9LG-E1-A is typically available in a small outline package (SOP), suitable for surface mount technology. It is designed to operate over a wide temperature range. Its internal circuitry includes bias compensation to ensure stable operation over temperature variations. The specific package and operational temperature range should be verified with the manufacturer's datasheet. For demanding applications, carefully review the datasheet for input offset voltage, input bias current, and common-mode rejection ratio to ensure optimal performance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
NXP / Nexperia
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 213,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess