EN
  • EN
  • DE

UPC177G2-A

Part No UPC177G2-A
Manufacturer Renesas Electronics America
Catalog Linear - Comparators
Description Single Power Supply Quad Comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Lead Free Yes
RoHS Compliant
Win Source Part Number 1050648-UPC177G2-A
Categories Linear - Comparators
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC177G2-A CAD Model

Description

The UPC177G2-A is a monolithic integrated circuit designed by Renesas Electronics America, primarily intended for use as a video signal amplifier in a variety of display applications. It is a wideband amplifier capable of handling high-frequency video signals with minimal distortion. This component is commonly employed to boost video signals, ensuring clarity and fidelity in displays and video processing systems.

Applications:

  • Video Amplification: Used to amplify video signals in televisions, monitors, and other display devices.
  • Video Processing: Employed in video processing equipment such as video recorders, cameras, and editing systems.
  • Distribution Amplifiers: Utilized in distribution amplifiers to split and amplify video signals for multiple displays or devices.
  • Security Systems: Integrated into security camera systems to enhance video output for monitoring purposes.
  • Automotive Displays: Applied in automotive display systems for infotainment and navigation screens.

Features:

  • Wideband Amplifier: Supports a wide range of video frequencies.
  • High Gain: Provides significant signal amplification for improved video quality.
  • Low Distortion: Ensures minimal signal distortion during amplification.
  • Stable Performance: Offers consistent performance over a range of operating conditions.
  • Compact Design: Available in a small form factor package for easy integration.

Benefits:

  • Enhanced Video Quality: Amplifies video signals to improve clarity and detail.
  • Reduced Signal Loss: Compensates for signal loss in long cable runs or distribution networks.
  • Improved Display Performance: Enhances the overall performance of video displays.
  • Reliable Operation: Provides stable and reliable operation in various environments.
  • Easy Integration: Simplifies integration into existing video systems due to its compact size and standardized interfaces.

Additional Details:

The UPC177G2-A typically operates on a single power supply voltage. It includes features such as adjustable gain control, allowing users to optimize the amplification level for specific applications. The device is designed to minimize noise and distortion, ensuring high-quality video output. Detailed technical specifications can be found in the Renesas product datasheet.

You May Also Be Interested in

Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess