EN
  • EN
  • DE

PI74ALVTC16374A

Part No PI74ALVTC16374A
Manufacturer Diodes Incorporated
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 48TSSOP / Flip Flop D-Type Bus Interface Pos-Edge 3-ST 2-Element 48-Pin TSSOP Tube
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Series 74ALVTC
Packaging Tube
Part Status Obsolete(EOL)
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 8
Clock Frequency 250MHz
Max Propagation Delay @ V, Max CL 3.2ns @ 3.3V, 50pF
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 1.8 V ~ 3.6 V
Current - Quiescent 50μA
Input Capacitance 6pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width)
Win Source Part Number 791840-PI74ALVTC16374A
Popularity Medium
Supply and Demand Status Limited
Family Name PI74ALVTC16374
Introduction Date November 05, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PI74ALVTC16374A CAD Model

Description

Product Overview: PI74ALVTC16374A

The PI74ALVTC16374A is a high-performance, low-voltage 16-bit edge-triggered D-type flip-flop from Diodes Incorporated. This integrated circuit is designed for use in applications that require high-speed data transfer and storage, with the added benefit of low power consumption. It is particularly well-suited for use in the latest generation of high-speed microprocessors, where efficient data handling is critical.

Key Features

  • High-Speed Operation: The PI74ALVTC16374A is capable of operating at high speeds, making it ideal for high-frequency data applications.
  • Low Voltage Operation: This device supports a 2.5V to 3.3V operating voltage range, which helps to reduce power consumption and is compatible with low-voltage logic levels.
  • Bus-Hold Data Inputs: The data inputs include a bus-hold feature, which eliminates the need for external pull-up or pull-down resistors and simplifies board design.
  • Edge-Triggered Flip-Flops: The edge-triggered design ensures precise timing of data capture, which is essential for synchronous data processing.
  • Output Drive Capability: The device offers strong output drive capability, which is important for driving heavy loads or long traces on a PCB.
  • Flow-Through Pinout: A flow-through pinout design facilitates easy PCB layout by simplifying the trace routing for signals passing through the device.

Applications

The PI74ALVTC16374A is versatile and can be used in a variety of applications, including:

  • Memory data buffering
  • Interface translation
  • Bus isolation
  • Signal buffering and storage
  • High-speed data acquisition systems

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The PI74ALVTC16374A is manufactured to stringent quality standards, ensuring reliable performance in critical applications. It is available in a standard 48-pin TSSOP package, which is RoHS compliant and suitable for automated assembly processes.

With its combination of speed, power efficiency, and robust design, the PI74ALVTC16374A is an excellent choice for designers looking to optimize their high-speed digital systems.

You May Also Be Interested in

Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.2592
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $2.0095
ON Semiconductor
Quad D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 4BIT 16TSSOP
Lowest to $0.1656
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.7409
Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3945
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199
Diodes Incorporated
IC D-TYPE POS TRG DUAL 48TSSOP
Need more? Email Us
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess