Analog Devices Inc. ADSP-2184LBST-160 Digital Signal Processor
The ADSP-2184LBST-160 is a high-performance digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. Designed for a variety of applications, this DSP is part of the ADSP-218x family, which is known for its exceptional processing power and flexibility. The ADSP-2184LBST-160 is an ideal choice for designers who require a robust processor for complex signal processing tasks in areas such as audio processing, industrial control, instrumentation, and telecommunications.
This DSP operates at a speed of 160 MHz, providing the computational power needed to handle high-speed signal processing operations with ease. The ADSP-2184LBST-160 features 16-bit fixed-point architecture, which ensures precise calculations and efficient operation, making it suitable for real-time applications where accuracy is critical.
One of the standout features of the ADSP-2184LBST-160 is its on-chip memory. It includes 16K bytes of on-chip RAM, which allows for fast data access and processing without the need for external memory components. This not only simplifies the design of the system but also enhances performance by reducing memory access times.
The device boasts a host of peripherals that enhance its functionality. It comes with a variety of serial ports, including a serial port for host communication and two serial ports for peripheral communication, which enable easy interfacing with other devices and systems. The processor also includes a DMA controller, which facilitates efficient data transfers without burdening the CPU, and a timer, which is essential for managing time-sensitive tasks.
The ADSP-2184LBST-160 is available in an LQFP-100 package, which makes it compact and suitable for space-constrained applications. Its low power consumption is another advantage, making it an excellent choice for portable and battery-powered devices.
In summary, the ADSP-2184LBST-160 from Analog Devices Inc. is a powerful and versatile DSP that offers a balance of performance, integrated features, and ease of use. Its suitability for a wide range of signal processing applications makes it a go-to choice for engineers and system designers looking to create sophisticated and efficient systems.