EN
  • EN
  • DE

LPC18B1UK/CPA0-00

Part No LPC18B1UK/CPA0-00
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828197-LPC18B1UK/CPA0-00
Ultra Librarian 3D Model Ultra Librarian LPC18B1UK/CPA0-00 CAD Model

Description

The NXP LPC18B1UK/CPA0-00 is a high-performance microcontroller designed to cater to a wide range of applications that require efficient data processing, versatile connectivity, and low power consumption. Built on the ARM Cortex-M3 processor, this microcontroller is well-suited for industrial control, automotive electronics, and embedded applications.

Key Features

  • Core: ARM Cortex-M3 processor, delivering robust performance with a maximum frequency of up to 180 MHz, providing the perfect balance between processing power and power efficiency.
  • Memory: Equipped with substantial on-chip memory, including Flash memory for program storage and SRAM for data operations, ensuring smooth and fast execution of complex tasks.
  • Connectivity: Features a range of communication interfaces such as USB, CAN, SPI, I2C, and UART, allowing for versatile peripheral connections and easy integration into various systems.
  • Timers and Analog Comparators: Comes with multiple timers, PWM channels, and analog comparators to support complex timing operations and analog signal processing.
  • Power Efficiency: Incorporates power-saving modes to reduce energy consumption during idle or low-activity periods, making it ideal for battery-powered and energy-sensitive applications.
  • Security: Provides advanced security features to protect against unauthorized access and ensure secure data communication.
  • Package: Available in a compact package, allowing for space-saving PCB designs and suitability for size-constrained applications.

Applications

The LPC18B1UK/CPA0-00 microcontroller is a versatile component that can be used in a variety of applications. Its robust processing capabilities make it ideal for complex tasks such as:

  • Industrial automation and control systems
  • Automotive electronics, including in-vehicle networking and sensor integration
  • Embedded systems requiring high-speed data processing
  • Energy-efficient, battery-operated devices
  • Secure communication systems that demand robust security features

With its combination of performance, connectivity, and power efficiency, the NXP LPC18B1UK/CPA0-00 microcontroller is an excellent choice for designers looking to develop advanced and reliable electronic products.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,138 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess