EN
  • EN
  • DE

UPA891TC-T1-A

Part No UPA891TC-T1-A
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 389677-UPA891TC-T1-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA891TC-T1-A CAD Model

Description

The UPA891TC-T1-A is a Silicon Germanium (SiGe) Heterojunction Bipolar Transistor (HBT) manufactured by Renesas Electronics America. This transistor is specifically designed for low-noise amplifier (LNA) applications in various high-frequency systems. Its superior noise performance and high gain make it suitable for sensitive receiver front-ends where minimizing noise is paramount.

Applications:

  • Low Noise Amplifiers (LNAs) for VHF/UHF applications
  • Wireless communication devices (e.g., cellular phones, WLAN)
  • Satellite communication systems
  • GPS receivers
  • Instrumentation and measurement equipment

Features:

  • Excellent Low Noise Figure: Minimizes noise contribution in amplifier stages.
  • High Gain: Provides substantial amplification of weak signals.
  • High Transition Frequency (fT): Suitable for high-frequency operation.
  • SiGe HBT Technology: Offers improved performance compared to standard silicon bipolar transistors.
  • Surface Mount Package: Enables compact designs and automated assembly.

Benefits:

  • Improved Receiver Sensitivity: Enables detection of weaker signals due to reduced noise.
  • Enhanced Signal-to-Noise Ratio (SNR): Results in clearer signal reception.
  • Extended Communication Range: Facilitates reliable communication over greater distances.
  • Smaller Device Footprint: Surface mount package allows for miniaturization of electronic devices.
  • Stable Performance: SiGe HBT technology ensures consistent and reliable operation over temperature variations.

Additional Details:

The UPA891TC-T1-A is typically packaged in a small surface-mount format to facilitate high-density circuit board designs. Designers should consult the Renesas datasheet for detailed specifications, including noise figure curves, gain characteristics, and recommended biasing conditions. Optimal performance requires careful impedance matching at the input and output of the amplifier circuit. The SiGe HBT technology provides advantages in terms of noise performance and frequency response compared to conventional silicon bipolar transistors, especially at higher frequencies. The 'A' suffix likely indicates a specific revision or sorting grade of the transistor, possibly related to tighter tolerances or specific performance characteristics.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess