The DF2S6.8FS(TL4) is a Transient Voltage Suppressor (TVS) diode manufactured by Toshiba Semiconductor and Storage. This diode is designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). TVS diodes are essential components in electronic circuits, providing a fast and reliable means of clamping voltage spikes and preventing damage to downstream circuitry.
Applications
- Protection of I/O interfaces
- ESD protection for portable devices
- Surge protection for data lines
- Automotive electronics
- Industrial control systems
- Consumer electronics
Features
- Low clamping voltage: Quickly clamps voltage surges to a safe level.
- Fast response time: Responds rapidly to transient events.
- Small package size: Allows for compact circuit designs.
- High surge current capability: Withstands high surge currents without degradation.
- Low capacitance: Minimizes signal distortion in high-speed data lines.
- RoHS compliant: Environmentally friendly and complies with RoHS standards.
Benefits
- Protection against voltage surges: Prevents damage to sensitive electronic components.
- Improved system reliability: Enhances the overall reliability of electronic systems.
- Compact design: Allows for integration into small and space-constrained devices.
- High surge protection: Provides robust protection against high-energy surges.
- Signal integrity: Maintains signal integrity in high-speed data lines due to low capacitance.
- Environmental compliance: Meets environmental standards and regulations.
Additional Details
The DF2S6.8FS(TL4) TVS diode is designed to provide robust protection against voltage surges and ESD events. Its low clamping voltage and fast response time ensure that sensitive electronic components are quickly protected from damaging voltage spikes. The small package size allows for easy integration into compact circuit designs, while the high surge current capability ensures that the diode can withstand high-energy surges without degradation. The low capacitance minimizes signal distortion in high-speed data lines, making it suitable for protecting data interfaces. This TVS diode is an essential component for ensuring the reliability and longevity of electronic systems.