EN
  • EN
  • DE

UPA2590T1H(1)-T1-AT

Part No UPA2590T1H(1)-T1-AT
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 991143-UPA2590T1H(1)-T1-AT
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPA2590T1H(1)-T1-AT CAD Model

Description

The UPA2590T1H(1)-T1-AT is a P-channel Power MOSFET manufactured by Renesas Electronics America. This MOSFET is designed for high-efficiency power switching applications requiring low on-resistance and fast switching speeds.

Applications:

  • DC-DC Converters: Used in voltage regulators and power supplies for efficient power conversion.
  • Load Switching: Implemented as a switch to control power to various loads in electronic systems.
  • Power Management Circuits: Utilized in battery management systems for charging and discharging control.
  • Motor Control: Applied in motor drivers to control the speed and direction of DC motors.
  • LED Lighting: Used in LED drivers for efficient and reliable control of LED lighting systems.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Avalanche Capability: Provides robustness against voltage spikes and transient events.
  • Surface Mount Package: Small footprint allows for high-density circuit board designs.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speed minimize power losses.
  • Improved Thermal Performance: Reduced power dissipation lowers operating temperatures.
  • Compact Design: Small surface mount package enables miniaturization of electronic devices.
  • Enhanced System Reliability: Robust design and avalanche capability provide protection against transient events.
  • Lower System Costs: High efficiency reduces the need for bulky heat sinks.

Additional Details:

The UPA2590T1H(1)-T1-AT features a low gate threshold voltage, making it compatible with a wide range of driver circuits. It is typically packaged in a small surface-mount package such as a SOT-23 or similar. The Renesas product datasheet provides detailed specifications, including drain-source voltage, gate-source voltage, continuous drain current, and pulsed drain current. Safe operating area (SOA) graphs and thermal resistance data are also available in the datasheet. This MOSFET is RoHS compliant.

You May Also Be Interested in

Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
LSI Computer Systems
Need more? Email Us
U-blox
Lowest to $110.7143
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Vishay
Diode Cyl Tape
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess