EN
  • EN
  • DE

UPA1911TE-T1-A

Part No UPA1911TE-T1-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description P-Channel Mos Field Effect Transistor For Switching
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102420-UPA1911TE-T1-A
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPA1911TE-T1-A CAD Model

Description

The UPA1911TE-T1-A is a P-channel Power MOSFET from Renesas Electronics America, designed for a variety of switching applications. This MOSFET features low on-state resistance and fast switching speeds, making it suitable for demanding power management circuits. Its compact package size allows for high-density board layouts.

Applications

  • Load Switching: Ideal for controlling power to various loads in electronic devices.
  • DC-DC Converters: Used in step-up and step-down converters for efficient power regulation.
  • Power Management Circuits: Suitable for power distribution and control in portable devices.
  • Motor Control: Can be implemented in low-power motor control applications.
  • Battery Management Systems: Utilized in battery charging and discharging circuits.

Features

  • P-Channel MOSFET: Offers design flexibility in power switching circuits.
  • Low On-State Resistance (Rds(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation in power conversion applications.
  • Compact Package: Allows for high-density mounting and space-saving designs.
  • Lead-Free Finish: Complies with environmental regulations.

Benefits

  • High Efficiency: Low Rds(on) reduces power dissipation, leading to efficient operation.
  • Improved Thermal Performance: Allows for operation at higher current levels.
  • Space-Saving Design: Small package size enables compact system designs.
  • Enhanced Reliability: Robust design ensures long-term performance.
  • Simplified Circuit Design: P-channel configuration simplifies gate drive circuitry in some applications.

Additional Details

The UPA1911TE-T1-A operates with a gate-source voltage (Vgs) and drain-source voltage (Vds) within specified limits. The device's thermal resistance and power dissipation capabilities should be carefully considered during design to ensure reliable operation. The specific Rds(on) value is dependent on the gate-source voltage applied. Refer to the datasheet for detailed electrical characteristics and application guidelines. The device is typically mounted using standard surface mount techniques.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
U-blox
Lowest to $110.7143
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
TE Connectivity
Need more? Email Us
Hewlett Packard
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess