EN
  • EN
  • DE

RP1202-18GU5

Part No RP1202-18GU5
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 298275-RP1202-18GU5
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RP1202-18GU5 CAD Model

Description

The RP1202-18GU5 is a low-dropout (LDO) linear regulator from Richtek USA Inc. It is designed to provide a stable and accurate 1.8V output voltage. LDO regulators are essential components in various electronic devices, ensuring a consistent voltage supply even when the input voltage fluctuates. The RP1202-18GU5 is particularly well-suited for portable and battery-powered applications due to its low quiescent current, which helps to minimize power consumption and extend battery life. The 'GU5' suffix likely denotes a specific package type or customized electrical characteristics.

Applications

  • Portable Electronics: Smartphones, tablets, and portable media players benefit from its efficient voltage regulation.
  • Wearable Devices: Smartwatches, fitness trackers, and other wearables rely on stable power for optimal performance.
  • Low-Power Microcontrollers: Provides a stable voltage supply for microcontrollers used in IoT devices and embedded systems.
  • Memory Devices: Regulates the voltage for volatile memory components like SRAM and DRAM.
  • Wireless Communication Modules: Ensures stable power for Bluetooth, Wi-Fi, and other wireless modules.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • High Output Accuracy: Provides precise voltage regulation for sensitive electronic components.
  • Low Quiescent Current: Minimizes power consumption in standby or idle modes.
  • Overcurrent Protection: Protects the device and the load from damage due to excessive current.
  • Short Circuit Protection: Shuts down the output in the event of a short circuit to prevent damage.
  • Thermal Shutdown Protection: Prevents overheating by shutting down the output when the junction temperature exceeds a safe limit.
  • Fixed Output Voltage: Delivers a stable 1.8V output.

Benefits

  • Extended Battery Life: Low quiescent current translates to longer battery life in portable devices.
  • Stable and Reliable Power: Provides a clean and consistent voltage supply, enhancing the reliability of connected components.
  • Protection Against Fault Conditions: Overcurrent, short-circuit, and thermal shutdown protection ensure safe and reliable operation.
  • Simplified Design: Easy to integrate into existing circuits with minimal external components.
  • Compact Size: Small package size is ideal for space-constrained applications.

Additional Details

The RP1202-18GU5 is designed to provide efficient and reliable voltage regulation in a wide range of applications. The 'GU5' designation may refer to a specific package type (e.g., SOT-23-5, DFN) or a set of electrical characteristics tailored for particular applications. Refer to the official datasheet from Richtek USA Inc. for detailed specifications. This LDO regulator is often utilized in systems where minimizing power consumption and maintaining stable voltage are critical design considerations.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $10.8258

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1638 $233.1728
72+ $4.0252 $289.8144
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess