EN
  • EN
  • DE

L-424SGT

Part No L-424SGT
Manufacturer Kingbright Corporation
Catalog OEM Parts (J - L)
Description Flat-top-led 3MM Green 568NM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970826-L-424SGT
Categories OEM Parts(J-L)
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L-424SGT CAD Model

Description

The L-424SGT is a green LED lamp manufactured by Kingbright Corporation. It's a through-hole LED, commonly used as an indicator light in various electronic devices and projects. The specific shade of green is typically a Super Green, offering high brightness and visibility.

Applications

  • Indicator lights on electronic devices.
  • Panel indicators in control systems.
  • Backlighting for small displays.
  • Status indicators in industrial equipment.
  • DIY electronics projects and hobbyist applications.

Features

  • Color: Super Green.
  • Lens Type: Clear.
  • Package Type: Through-hole.
  • High Luminous Intensity: Provides bright and clear illumination.
  • Low Power Consumption: Energy-efficient operation.
  • Long Lifespan: Offers extended operational life.
  • Viewing Angle: Typically around 50 degrees.

Benefits

  • High Visibility: The Super Green color ensures clear visibility, even in brightly lit environments.
  • Energy Efficiency: Low power consumption reduces energy costs.
  • Long-Term Reliability: Extended lifespan minimizes the need for frequent replacements.
  • Easy to Use: Through-hole design simplifies installation and soldering.
  • Versatile Application: Suitable for a wide range of indicator and lighting applications.

Additional Details

The L-424SGT LED typically operates at a forward voltage of around 2.2V and a forward current of approximately 20mA. The luminous intensity is typically in the range of several mcd (millicandelas), depending on the specific operating conditions. The clear lens maximizes the light output and provides a focused beam. This LED is commonly used in applications where a bright and reliable indicator light is required.

Kingbright is a well-known manufacturer of LEDs, and the L-424SGT is a reliable and cost-effective option for various electronic projects and applications. Refer to the datasheet for detailed electrical and optical characteristics.

You May Also Be Interested in

Leshan Radio
Lowest to $0.0382
Lite-On Inc.
Need more? Email Us
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
STMicroelectronics
Need more? Email Us
KIWI
Lowest to $0.0839
Leshan Radio
Lowest to $0.0222
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess