EN
  • EN
  • DE

TIC81591FP

Part No TIC81591FP
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099302-TIC81591FP
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TIC81591FP CAD Model

Description

The TIC81591FP is a highly integrated system power management IC (PMIC) from Renesas Electronics America, designed for automotive applications. It provides a comprehensive power solution, integrating multiple voltage regulators and supervisory functions into a single chip, enabling efficient power distribution and system monitoring in complex automotive electronic control units (ECUs).

Applications

  • Automotive Electronic Control Units (ECUs)
  • Advanced Driver-Assistance Systems (ADAS)
  • In-Vehicle Infotainment (IVI) systems
  • Body Control Modules (BCMs)
  • Powertrain Control Modules (PCMs)

Features

  • Multiple Integrated Voltage Regulators: Includes buck regulators, LDO regulators, and boost converters to provide various voltage rails required by the system.
  • Supervisory Functions: Integrated voltage monitoring, power-on reset (POR), and watchdog timer for system safety and reliability.
  • ASIL Compliance: Designed to meet Automotive Safety Integrity Level (ASIL) requirements for safety-critical applications.
  • Communication Interfaces: Supports SPI and I2C interfaces for communication with the host controller and other system components.
  • Low Quiescent Current: Optimizes power consumption in standby mode to extend battery life.
  • Protection Features: Includes overvoltage protection (OVP), overcurrent protection (OCP), and thermal shutdown to prevent damage from fault conditions.
  • Programmable Settings: Allows customization of voltage levels, timing parameters, and protection thresholds through software configuration.
  • Compact Package: Available in a small form factor package for space-constrained applications.

Benefits

  • Reduced System Cost: Integration of multiple functions into a single chip reduces the number of external components and simplifies the board layout.
  • Improved System Reliability: Integrated supervisory functions and protection features enhance system robustness and prevent failures.
  • Enhanced System Safety: ASIL compliance ensures that the PMIC meets stringent safety requirements for automotive applications.
  • Simplified Design: Easy to use and configure, reducing design time and effort.
  • Optimized Power Efficiency: Low quiescent current and efficient voltage regulation minimize power consumption and extend battery life.
  • Smaller Footprint: Compact package saves board space and enables smaller ECU designs.

Additional Details

The TIC81591FP typically includes:

  • A high-efficiency buck converter for core voltage regulation.
  • Multiple LDO regulators for peripheral and I/O voltage supplies.
  • A boost converter for display backlighting or other high-voltage applications.
  • A watchdog timer to monitor the host controller's operation.
  • A power-on reset (POR) circuit to ensure proper system initialization.

The device's protection features safeguard against common electrical faults, such as short circuits, overloads, and overvoltage conditions. The SPI and I2C interfaces enable flexible communication with the host controller, allowing for real-time monitoring and control of the power management functions. Its automotive-grade qualification ensures reliability and performance in harsh automotive environments. Overall, the TIC81591FP PMIC offers a comprehensive power management solution for automotive ECUs, combining efficiency, reliability, and safety in a compact package.

You May Also Be Interested in

Vishay
Diode Cyl Tape
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Microchip Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess