EN
  • EN
  • DE

SLG4L41661V

Part No SLG4L41661V
Manufacturer Renesas Electronics America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982712-SLG4L41661V
Categories OEM Parts( S )
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLG4L41661V CAD Model

Description

The SLG4L41661V is a member of the GreenPAK™ family of Programmable Mixed-signal ASICs (Application Specific Integrated Circuits) from Renesas Electronics. These devices allow designers to integrate multiple discrete components into a single, custom IC, reducing board space and BOM (Bill of Materials) cost.

Applications

  • Mobile devices
  • Wearable electronics
  • Consumer electronics
  • IoT (Internet of Things) devices
  • Power management circuits
  • Sensor interfacing
  • Logic functions

Features

  • Programmable mixed-signal matrix
  • Integrated analog and digital resources
  • Low power consumption
  • Small form factor
  • In-system programmability
  • Wide operating voltage range
  • Configurable logic gates, comparators, and counters
  • Internal oscillator

Benefits

  • Reduced board space: Integration of multiple components minimizes the required PCB area.
  • Lower BOM cost: Replacing discrete components with a single IC reduces the overall material cost.
  • Design flexibility: Programmable nature allows for customization to specific application requirements.
  • Faster time-to-market: Easy configuration and in-system programmability accelerate the development process.
  • Improved performance: Integration optimizes signal paths and reduces parasitic effects.
  • Low power consumption: Ideal for battery-powered applications.

Additional Details

The SLG4L41661V is configured using the GreenPAK Designer software, a free GUI-based tool that allows designers to easily create custom circuits. This device provides a versatile and cost-effective solution for implementing a wide range of mixed-signal functions. Its small size and low power consumption make it particularly well-suited for portable and battery-operated devices.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess