EN
  • EN
  • DE

RPF88131B

Part No RPF88131B
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 298523-RPF88131B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RPF88131B CAD Model

Description

The RPF88131B is a SAW (Surface Acoustic Wave) filter manufactured by Renesas Electronics America. SAW filters are widely used in radio frequency (RF) applications to selectively pass or reject signals within a specific frequency range. They are crucial components in wireless communication systems, providing essential filtering to ensure signal integrity and minimize interference.

Applications

  • Wireless communication systems (e.g., cellular networks, Wi-Fi)
  • RF transceivers
  • Remote control systems
  • Satellite communication
  • Radar systems

Features

  • High selectivity: Provides sharp filtering characteristics to isolate desired signals.
  • Low insertion loss: Minimizes signal attenuation within the passband.
  • Compact size: Allows for integration into small form-factor devices.
  • Stable performance: Maintains consistent filtering characteristics over a wide range of temperatures.
  • Surface Mount Device (SMD): Facilitates automated assembly and high-volume manufacturing.

Benefits

  • Improved signal quality: Reduces unwanted noise and interference, enhancing the clarity and reliability of communication signals.
  • Extended communication range: Compensates for signal loss by providing low insertion loss filtering.
  • Increased system efficiency: Improves overall system performance by selectively filtering the signal, minimizing unnecessary processing.
  • Reduced power consumption: Optimized filtering reduces the need for high power amplification.
  • Smaller product designs: The compact size enables smaller and more portable product designs.

Additional Details

SAW filters operate by converting electrical signals into mechanical waves on a piezoelectric substrate. These waves propagate along the surface of the substrate and are then converted back into electrical signals. The filter's frequency response is determined by the physical design of the interdigital transducers (IDTs) on the substrate. The RPF88131B is designed for specific frequency bands commonly used in various wireless communication standards. Proper impedance matching is essential for optimal performance. The specific frequency characteristics (center frequency, bandwidth, insertion loss, etc.) vary depending on the specific application.

You May Also Be Interested in

Bel Power Solutions
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4545 $51.5445
50+ $2.0140 $100.7000
77+ $1.9511 $150.2347
106+ $1.8881 $200.1386
137+ $1.8252 $250.0524
184+ $1.6364 $301.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess