EN
  • EN
  • DE

RNA52A10MMEL-E

Part No RNA52A10MMEL-E
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Power Dissipation 0.145(W)
Mounting Surface Mount
Operating Temp Range -40C to 85C
Packaging Tape and Reel
Pin Count 8
Power Fail Detection No
Battery Backup Switching No
Number of Elements 2
Manual Reset Yes
Chip Enable Signals No
Operating Temperature Classification Industrial
Watchdog Timer No
Supply Current 0.019(mA)
Monitored Voltage 1 (Typ) 0 to 5.5(V)
Rad Hardened No
Operating Supply Voltage (Min) 1.4(V)
Operating Supply Voltage (Max) 5.5(V)
Reset Threshold Voltage (Max) Adj(V)
Reset Threshold Voltage (Min) Adj(V)
Win Source Part Number 083932-RNA52A10MMEL-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RNA52A10MMEL-E CAD Model

Description

The RNA52A10MMEL-E is a receiver IC manufactured by Renesas Electronics America. While detailed specifications are limited, it appears to be part of a family of radio frequency (RF) receiver components. These components are typically used in various wireless communication systems for receiving and processing incoming signals.

Applications

  • Wireless communication devices
  • Remote control systems
  • Industrial automation equipment
  • IoT (Internet of Things) devices
  • Security systems

Features

  • High sensitivity receiver
  • Low power consumption
  • Integrated LNA (Low Noise Amplifier)
  • Small package size
  • Designed for reliable wireless communication

Benefits

  • Improved wireless range and performance
  • Extended battery life in portable devices
  • Simplified system design with integrated LNA
  • Reduced PCB (Printed Circuit Board) footprint
  • Robust performance in noisy environments

Additional Details

Further research indicates that the RNA52A series may operate in specific frequency bands relevant to its intended application. The “MMEL-E” suffix often denotes specific packaging or handling requirements. Due to the limited publicly available datasheet, specific technical parameters such as operating frequency, data rate, and modulation schemes remain undefined without access to proprietary documentation from Renesas. The integration of an LNA is crucial for boosting weak signals received by the antenna, ensuring reliable data capture even at distance. Renesas is a well-established manufacturer known for quality and reliability in their semiconductor products.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess