EN
  • EN
  • DE

JM38510/06301BEA

Part No JM38510/06301BEA
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025284-JM38510/06301BEA
Categories OEM Parts(J-L)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JM38510/06301BEA CAD Model

Description

The JM38510/06301BEA is a high-reliability, radiation-hardened integrated circuit designed for use in demanding aerospace and military applications. This component is manufactured to meet stringent military specifications, ensuring dependable performance and longevity in harsh environments where radiation exposure is a significant concern. As a product originally from Freescale Semiconductor (now part of NXP), it embodies the rigorous quality standards associated with high-reliability components.

Applications:

  • Satellite systems
  • Military avionics
  • Space exploration equipment
  • High-altitude aircraft electronics
  • Radiation monitoring devices
  • Nuclear power plant control systems

Features:

  • Radiation Hardened: Designed to withstand significant levels of ionizing radiation, ensuring continued functionality in harsh radiative environments.
  • Military Standard: Manufactured and tested to meet stringent military specifications (MIL-STD).
  • High Reliability: Engineered for long-term performance and dependability.
  • Extended Temperature Range: Operates reliably across a wide range of temperatures, suitable for extreme environmental conditions.
  • Hermetic Package: Encased in a hermetically sealed package to protect against environmental factors such as moisture and contaminants.
  • Functional characteristics will vary depending on the specific integrated circuit type (e.g., operational amplifier, logic gate, memory). Consult the datasheet for specific parameters such as gain, speed, and power consumption.

Benefits:

  • Uninterrupted Operation: Maintains functionality in radiation-prone environments, preventing system failures.
  • Extended Lifespan: High-reliability design ensures long-term performance and reduces the need for frequent replacements.
  • Dependable Performance: Meets rigorous military standards, guaranteeing consistent and reliable operation.
  • Environmental Protection: Hermetic package protects against environmental factors, extending the component's life.
  • Suitable for Extreme Conditions: Operates reliably across a wide temperature range, making it suitable for demanding applications.

Additional Details:

The JM38510/06301BEA is typically housed in a hermetically sealed package, such as a ceramic or metal can, to provide maximum protection against environmental factors. The specific package details are documented in the component's datasheet. As a radiation-hardened component, it is manufactured using special processes and materials to minimize the effects of radiation on its performance. The exact functional characteristics of the device, such as its function (e.g., amplifier, logic gate) and key specifications (e.g., gain, speed, power consumption), vary depending on the specific type of integrated circuit. Engineers should consult the device datasheet for detailed electrical characteristics, application guidelines, and handling precautions. Freescale (now NXP) is a recognized supplier of high-reliability components for demanding applications, and the JM38510/06301BEA reflects their commitment to quality and performance in challenging environments. The "JM38510" prefix indicates a military standard part number. The detailed characteristics, including function and parameters, must be obtained from the manufacturer's datasheet.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lumileds
Lowest to $2.6115
Lowpower
Lowest to $0.0643
Samsung
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
KEC
Lowest to $0.0658

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess