EN
  • EN
  • DE

VAL-MS 230/2+0

Part No VAL-MS 230/2+0
Manufacturer Phoenix Contact
Catalog OEM Parts (T - Z)
Description 2 Pos Rail-mnt Surge Arrester
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1080400-VAL-MS 230/2+0
Categories OEM Parts(T-Z)
Manufacturer Phoenix Contact
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VAL-MS 230/2+0 CAD Model

Description

The VAL-MS 230/2+0 is a surge protective device (SPD) manufactured by Phoenix Contact. It is designed to protect sensitive electrical equipment from transient overvoltages caused by lightning strikes, power surges, and switching operations. This device is a Type 2 surge arrester, suitable for installation in sub-distribution boards and industrial control cabinets.

Applications:

  • Residential buildings: Protects household appliances and electronics from power surges.
  • Commercial buildings: Safeguards sensitive electronic equipment like computers, servers, and communication systems.
  • Industrial facilities: Protects machinery, control systems, and automation equipment from damage caused by overvoltages.
  • Telecommunication systems: Protects communication equipment from lightning strikes and power surges.
  • Photovoltaic (PV) systems: Protects inverters and other PV system components.

Features:

  • Type 2 surge protection: Provides reliable protection against transient overvoltages.
  • Pluggable design: Allows for easy replacement of individual protection modules without disconnecting the wiring.
  • Visual status indication: Provides a clear indication of the device's operational status.
  • Remote signaling contact: Allows for remote monitoring of the device's status.
  • High discharge capacity: Withstands high surge currents, providing robust protection.
  • Vibration and shock resistant: Designed for use in harsh industrial environments.
  • DIN rail mounting: Easy installation in standard electrical panels.
  • Follow current free: Prevents damage to the installation due to follow currents.

Benefits:

  • Protects sensitive equipment: Prevents damage to valuable electronic equipment caused by overvoltages.
  • Reduces downtime: Minimizes downtime caused by equipment failure due to surge events.
  • Increases equipment lifespan: Extends the lifespan of electronic equipment by protecting it from overvoltage stress.
  • Improves system reliability: Enhances the overall reliability of electrical systems.
  • Easy to install and maintain: Simple installation and easy replacement of protection modules.
  • Provides peace of mind: Offers reliable protection against surge events.

Additional Details:

The VAL-MS 230/2+0 features a maximum continuous operating voltage (Uc) of 255V AC. It has a nominal discharge current (In) of 20 kA and a maximum discharge current (Imax) of 40 kA. The voltage protection level (Up) is ≤ 1.4 kV. It meets the requirements of IEC 61643-11 and EN 61643-11 standards. This device is designed for use in TT and TN-S systems. The operating temperature range is -40°C to +80°C. The housing material is flame-retardant.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
TE Connectivity
Need more? Email Us
TDK Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess