EN
  • EN
  • DE

RKZ5.6B3KKR1

Part No RKZ5.6B3KKR1
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295718-RKZ5.6B3KKR1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RKZ5.6B3KKR1 CAD Model

Description

The RKZ5.6B3KKR1 is a Zener diode manufactured by Renesas Electronics America. It is designed for voltage regulation and overvoltage protection in various electronic circuits. Its ability to maintain a stable voltage despite current variations makes it a versatile component.

Applications

  • Voltage Regulation: Maintaining a constant voltage level in power supplies and other circuits.
  • Overvoltage Protection: Protecting sensitive electronic components from voltage spikes and surges.
  • Voltage Clipping: Limiting the voltage to a specific level in signal processing circuits.
  • Voltage Referencing: Providing a stable reference voltage for comparators, analog-to-digital converters (ADCs), and other analog circuits.

Features

  • Zener Voltage: 5.6V (Nominal). The exact tolerance should be confirmed in the product datasheet.
  • Low Reverse Leakage Current: Reduces power consumption and improves voltage regulation accuracy.
  • Small Package Size: Allows for compact circuit designs. The specific package type needs to be verified via the datasheet.
  • High Surge Current Capability: Provides protection against transient voltage spikes. The specific surge current rating is available in the datasheet.
  • RoHS Compliant: Lead-free construction, compliant with environmental regulations.

Benefits

  • Stable Voltage Reference: Ensures a consistent and reliable voltage level for accurate circuit operation.
  • Effective Overvoltage Protection: Prevents damage to sensitive components from voltage surges and transients.
  • Improved Circuit Performance: Enhances the stability and accuracy of electronic circuits.
  • Reduced Power Consumption: Minimizes energy waste due to low leakage current.
  • Compact Design: Allows for integration into space-constrained applications.

Additional Details

Detailed specifications, including forward voltage, reverse current, and temperature coefficient, are available in the Renesas datasheet for the RKZ5.6B3KKR1. It's important to consult the datasheet for specific operating conditions and limitations. The package type influences thermal performance and mounting requirements. This Zener diode is suitable for diverse applications requiring a stable and reliable voltage reference. Always verify your application's specific needs against the diode's electrical characteristics for proper operation and to prevent damage. Consider the power dissipation and use appropriate heat sinking if needed.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Lowest to $2.4357
Qualcomm
Lowest to $19.1290
Infineon Technologies
Need more? Email Us
Bel Power Solutions
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Intel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess