EN
  • EN
  • DE

RKZ15-1KD#P2Q

Part No RKZ15-1KD#P2Q
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1088551-RKZ15-1KD#P2Q
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RKZ15-1KD#P2Q CAD Model

Description

The RKZ15-1KD#P2Q is a Zener diode manufactured by Renesas Electronics America. This component is designed to provide voltage regulation and protection against transient voltage events in a variety of electronic circuits.

Applications:

  • Voltage Regulation: Used to maintain a stable voltage level in electronic devices.
  • Transient Voltage Suppression (TVS): Provides protection against voltage spikes and surges.
  • Overvoltage Protection: Prevents damage from excessive voltage conditions.
  • Clamping Circuits: Used to limit voltage to a specific level.
  • Signal Conditioning: Applied to condition signals by limiting voltage excursions.

Features:

  • Zener Diode: Provides stable voltage regulation.
  • Low Leakage Current: Minimizes current leakage for efficient operation.
  • Fast Response Time: Reacts quickly to transient voltage events.
  • Surface Mount Package: Enables automated assembly and compact designs.
  • RoHS Compliant: Meets environmental standards and regulations.

Benefits:

  • Voltage Stabilization: Maintains a stable voltage level for consistent performance.
  • Transient Protection: Protects circuits from damaging voltage spikes.
  • Reliable Operation: Designed for long-term stability and reliability.
  • Compact Design: Surface mount package is ideal for small form factor devices.
  • Enhanced Durability: Provides robust protection in harsh operating conditions.

Technical Specifications:

The RKZ15-1KD#P2Q typically features a Zener voltage of 15V, a power dissipation rating, and a forward voltage drop. Detailed electrical characteristics can be found in the Renesas Electronics datasheet for the RKZ15-1KD#P2Q.

You May Also Be Interested in

Panjit
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess