EN
  • EN
  • DE

LQH4C1R0M040001

Part No LQH4C1R0M040001
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070783-LQH4C1R0M040001
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQH4C1R0M040001 CAD Model

Description

The LQH4C1R0M040001 is a wire-wound inductor manufactured by Murata Electronics North America, designed for power supply circuits and other high-frequency applications. It offers superior electrical characteristics and reliability for various electronic devices.

Applications

  • DC-DC converters
  • Power supply circuits
  • Noise filters
  • High-frequency circuits
  • Smartphones and tablets

Features

  • High inductance value: 1.0 µH
  • Small size: 4.5mm x 4.0mm x 2.0mm
  • High current capacity
  • Excellent Q factor
  • Magnetically shielded construction
  • Operating temperature range: -40°C to +85°C

Benefits

  • Efficient power conversion: The high inductance value and low DC resistance contribute to efficient energy storage and transfer in power supply circuits.
  • Compact design: The small size allows for miniaturization of electronic devices.
  • Reduced noise: The magnetically shielded construction minimizes electromagnetic interference (EMI), ensuring stable circuit operation.
  • Stable performance: The wide operating temperature range ensures reliable performance in various environments.
  • High reliability: Murata's quality manufacturing standards ensure long-term reliability.

Technical Specifications

Inductance: 1.0 µH
Tolerance: ±20%
DC Resistance (DCR): 0.043 Ohms (Max)
Self-Resonant Frequency (SRF): 150 MHz (Min)
Rated Current: 2.4 A

The LQH4C1R0M040001 inductor is constructed using a ferrite core and enameled copper wire. The entire structure is shielded to prevent electromagnetic interference. It is designed for surface mount technology (SMT) and is RoHS compliant.

You May Also Be Interested in

Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Lumileds
Lowest to $2.6115
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Leshan Radio
Lowest to $0.0222
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Chilisin
Lowest to $0.0517
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess