EN
  • EN
  • DE

PS2701-1L-F3-A

Part No PS2701-1L-F3-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description OPTOCOUPLER 100-300%, REEL RoHSconf
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
RoHS Compliant
Win Source Part Number 1085992-PS2701-1L-F3-A
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PS2701-1L-F3-A CAD Model

Description

The PS2701-1L-F3-A is a high-performance, single-channel solid-state relay (SSR) manufactured by Renesas Electronics America. This optically coupled isolator features a gallium arsenide (GaAs) infrared emitting diode (IRED) as the input and a silicon phototransistor as the output. This design provides excellent electrical isolation between the input and output circuits, making it suitable for a variety of applications requiring safe and reliable signal transfer.

Applications:

  • Industrial control systems: Used for switching and isolating signals in programmable logic controllers (PLCs), motor controls, and other industrial automation equipment.
  • Telecommunications equipment: Employed in line cards and telecom switching systems for signal isolation and protection.
  • Measurement and instrumentation: Integrated into data acquisition systems, test equipment, and other precision measurement devices.
  • Power supply control: Used in power supplies and inverters for switching and isolating power circuits.
  • Office automation equipment: Found in printers, copiers, and other office machines for control and isolation purposes.

Features:

  • High isolation voltage: Provides reinforced insulation, ensuring safety and preventing ground loops.
  • Compact package: Available in a small outline package (SOP), saving board space.
  • High-speed switching: Enables fast switching speeds for efficient operation.
  • Low input current: Requires minimal input current for activation, reducing power consumption.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved safety: Offers high isolation voltage, protecting sensitive circuits from high-voltage hazards.
  • Increased reliability: Solid-state design eliminates mechanical wear and tear, resulting in longer life and higher reliability compared to electromechanical relays.
  • Reduced power consumption: Low input current requirement contributes to energy efficiency.
  • Space savings: Compact package allows for denser board layouts.
  • Simplified design: Optocoupler simplifies circuit design by providing galvanic isolation.

Additional Details:

The PS2701-1L-F3-A is typically housed in a 4-pin SOP package. The isolation voltage is rated at 3750Vrms. The forward current is typically around 5mA, and the collector-emitter voltage can reach up to 80V. It's designed for applications where electrical noise and voltage transients are a concern, providing a clean and isolated signal path. Proper implementation, including consideration for external components like resistors for current limiting, is crucial for optimal performance and longevity.

You May Also Be Interested in

TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Essentra Components
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess