EN
  • EN
  • DE

RKV500KJR1Q

Part No RKV500KJR1Q
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295639-RKV500KJR1Q
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RKV500KJR1Q CAD Model

Description

The RKV500KJR1Q is a high-performance MOSFET from Renesas Electronics America, designed for a wide range of power switching applications. This MOSFET offers low on-resistance and fast switching speeds, contributing to increased efficiency and reduced power loss in various electronic circuits.

Applications

  • DC-DC Converters: Used in voltage regulation and power conversion.
  • Motor Control: Employed in controlling the speed and torque of electric motors.
  • Power Supplies: Integral to both linear and switching power supplies for various electronic devices.
  • Inverters: Used for converting DC power to AC power.
  • Lighting Systems: Used in electronic ballasts and LED lighting drivers.

Features

  • Low On-Resistance: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • High Avalanche Energy: Enhances reliability and robustness against voltage spikes.
  • Gate-Source Voltage Protection: Protects the device from overvoltage conditions.
  • Halogen-Free: Compliant with environmental regulations.

Benefits

  • Improved Energy Efficiency: Reduces overall power consumption and heat generation.
  • Enhanced System Reliability: Provides stable and dependable performance under diverse operating conditions.
  • Compact Design: Allows for smaller and lighter electronic devices.
  • Cost-Effective Solution: Provides a balance of performance and price, making it suitable for various applications.
  • Environmentally Friendly: Meets environmental standards and regulations.

Additional Details

The RKV500KJR1Q is typically available in a surface-mount package, facilitating automated assembly and reducing manufacturing costs. It is designed to operate over a wide temperature range, making it suitable for both industrial and consumer applications. The device's gate charge is optimized for efficient switching, further contributing to reduced power loss. Its robust construction and protection features ensure long-term reliability and prevent damage from voltage transients and other electrical stresses. The specific technical specifications, such as voltage and current ratings, should be consulted in the manufacturer's datasheet for optimal usage.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Lowest to $2.4357
Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,730 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess