EN
  • EN
  • DE

RJP3053DPP-A9

Part No RJP3053DPP-A9
Manufacturer Renesas Electronics America
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295432-RJP3053DPP-A9
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJP3053DPP-A9 CAD Model

Description

The RJP3053DPP-A9 is an N-channel IGBT (Insulated Gate Bipolar Transistor) manufactured by Renesas Electronics America. As an IGBT, it effectively combines the advantages of MOSFETs and BJTs, offering high input impedance, voltage-controlled operation, and low on-state conduction losses. This particular model is designed for applications requiring efficient and reliable high-speed switching.

Applications

  • Induction Heating (IH) Cookers: Commonly found in the inverter stage, it provides precise power control for efficient heating.
  • Uninterruptible Power Supplies (UPS): Used to ensure continuous power delivery, contributing to the overall system efficiency.
  • Power Factor Correction (PFC) Circuits: Improves the power factor of electronic devices, minimizing energy waste and optimizing power usage.
  • Inverters: Suitable for a variety of inverter applications due to its fast switching characteristics.
  • General Purpose Inverter Applications: Provides reliable and efficient power control in various inverter designs.

Features

  • High-Speed Switching: Optimized for rapid switching to minimize switching losses and maximize efficiency.
  • Low Saturation Voltage (VCE(sat)): Reduces conduction losses, leading to cooler operation and improved power efficiency.
  • High Input Impedance: Simplifies the design of the drive circuit and reduces the power needed for gate driving.
  • Integrated Fast Recovery Diode (FWD): Provides protection against reverse currents, enhancing the robustness of the device.
  • RoHS Compliant: Pb-free design, meeting environmental regulatory standards.

Benefits

  • Enhanced Energy Efficiency: Reduced switching and conduction losses improve energy efficiency across various applications.
  • Improved Reliability: Robust design and integrated FWD ensure dependable performance under demanding conditions.
  • Simplified Circuit Design: High input impedance makes the design of the gate drive circuit easier.
  • Cost Reduction: The integrated FWD eliminates the need for an external diode, reducing component costs.
  • Compact Design: Enables more compact and efficient designs in applications such as IH cookers and UPS systems.

Specifications

The RJP3053DPP-A9 typically features a collector-emitter voltage (VCE) rating of 450V, a collector current (IC) rating in the range of 30A, and a gate-emitter voltage (VGE) rating of ±20V. The operating junction temperature ranges from -55°C to +150°C. Consult the specific datasheet revision for precise parameter values.

You May Also Be Interested in

Infineon Technologies
IGBT 600V 13A TO-220AB
Need more? Email Us
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5433 $58.4959
56+ $2.0871 $116.8776
86+ $2.0224 $173.9264
119+ $1.9566 $232.8354
153+ $1.8919 $289.4607
205+ $1.6955 $347.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,780 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess